location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E250 5.08 cm (2") 81 g Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E250ZPD
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E250 5.08 cm (2") 81 g Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purple
  • - 5.08 cm (2") 128 x 160 pixels
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 750 mAh
More>>>
Design
Product colour *
Purple
Display
Display diagonal *
5.08 cm (2")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
7.6 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Digital zoom
4x
Sensor type
CMOS
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Power
Battery capacity *
750 mAh
Talk time (2G) *
5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
81 g
Width
50 mm
Depth
14 mm
Height
100 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Management features
Voice commands
No
Other features
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Browser supported
xHTML
Video capability
Yes
Headset connectivity
Yes
Playback formats
MP3, AAC, AAC+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-14 18:31:07
Uk has collected 12 expert reviews for Samsung SGH-E250 5.08 cm (2") 81 g Purple and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
stuff.co.nz
Updated:
2013-11-14 18:31:07
The Samsung E250 is a small, well-built tri-band GSM phone aimed at the mid-range of the sub-3G market. It combines a large 2-inch screen with a small overall size, achieved via a nifty spring-loaded slider which hides the number keys. It comes equippe...
80%
goodgearguide.com.au
Updated:
2013-11-14 18:31:07
The Samsung E250 is an entry level mobile phone that manages to pack in quite a punch, with a minimal asking price. A combination of features including the A2DP Bluetooth profile for streaming music, a VGA camera, MP3 player, FM radio, and a microSD ca...
Good A2DP Bluetooth, FM radio, microSD card slot, Mobile tracker security system, Design, Price...
Bad Proprietary headphones, Display, Battery life The Final Word For its asking price, the E250 definitely packs quite a punch. Samsung includes features normally reserved for more expensive handsets, making it an excellent mobile for those on a budget.
Bottom line For its asking price, the E250 definitely packs quite a punch. Samsung includes features normally reserved for more expensive handsets, making it an excellent mobile for those on a budget.
80%
mobile-review.com US
Updated:
2013-11-14 18:31:07
“Samsung is glad to offer a new range of sliders. We created three phones with different suites of features so as to allow everyone to choose a slider to his own liking”.
0%