location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos 2 8 GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 8 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
501265
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:38:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Archos 2 8 GB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB
  • - 4.57 cm (1.8") 128 x 160 pixels
  • - Audio formats supported: MP3, WMA
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 11:51:56
Uk has collected 5 expert reviews for Archos 2 8 GB White and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
electricpig.co.uk
Updated:
2011-07-30 11:51:40
For such a slinky PMP, the Archos 2 certainly doesn’t shirk from its roomy responsibilities. Underneath that titchy 1.8-inch screen the Archos 2 packs in 8GB for stashing music, photos and video, as well as an FM radio and a microSD slot. Now that’s ce...
Good Low price and extra space...
Bad Awful UI and tiny 1.8inch screen...
Bottom line A dirt cheap MP3 player, but with a UI to match...
60%
expertreviews.co.uk
Updated:
2011-07-30 11:51:44
The Archos 2 is the cheapest 8GB portable audio and video player that we've seen. Its looks don't betray its price, as it's slender, has a 1.8in colour screen and weighs just 54g. It looks similar to an iPod thanks to its glossy white fascia and re...
40%
gadgetshow.channel5.com
Updated:
2011-07-30 11:51:52
The Archos 2 is a budget portable media player which doesn't skimp on the boot space, with 8GB of flash storage to play back music, and video and photos via a 1.8-inch LCD screen. There's also an FM radio and a microSD slot to load up on even more tune...
Good The iPod nano may be twice the price, but the Archos 2 looks almost as good. It's slightly thicker, but still compact, and the glass overlay looks gorgeous. Sound quality is more than respectable, and there's even an FM radio, if you can still rem...
Bad The beauty really is only skin deep: the Archos 2 PMP's user interface is horrifying. With just MP3 and WMA music formats supported, you've not got a range of choice to choose from, and there's no option to view album artwork. And while it pla...
Bottom line Archos almost nailed the hardware here: the Archos 2 is petite and pretty. It's just a shame about the shocking screen and awful menu system. Still, if you're only about listening to music however and don't care for regular podcast updates and...
60%
trustedreviews.com
Updated:
2011-07-30 11:51:56
With Apple it's all about the style and usability. With Cowon it's all about the sound. With Samsung it's all about the value. With Sony it's all about the quality. With Archos, it's mostly been about the video playback, but the Archos 2 is something of a...
Bottom line The Archos 2 doesn't excel in any area, but it's very cheap and the quality isn't at all bad for the price. There are more exciting players out there, but it's worth considering if you're on a tight budget...
70%
mobi101.com
Updated:
2011-07-30 11:51:49
Archos MP3 Player 8GBArchos has launched a new widget - Archos 2 Vision MP3 Player 8GB, having touch-sensing capability and other features like, horizontal slider recourse on its frontage, assisting to access to music options, and 220×176 pixels resolu...
0%
Brand Image Product code Product Stock Price from
Archos

Archos MM MP4 AV740 40Gb
(show image)
500607 MM ARCHOS MP4 AV740 40Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP3 Gmini 400 EU 20Gb
(show image)
500637 MM ARCHOS MP3 Gmini 400 EU 20Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP4 PMA430 30Gb
(show image)
500594 MM ARCHOS MP4 PMA430 30Gb 0.00
(excl. VAT)
0 (incl. VAT)
Archos

Archos MM MP4 AV420 20Gb
(show image)
500664 MM ARCHOS MP4 AV420 20Gb 0.00
(excl. VAT)
0 (incl. VAT)