location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 300GB S-ATA 10K RPM internal hard drive 10000 RPM 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300GB S-ATA 10K RPM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2031
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 300GB S-ATA 10K RPM internal hard drive 10000 RPM 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 GB 2.5" 10000 RPM Serial ATA
  • - HDD
  • - 229 g
More>>>
Features
HDD capacity *
300 GB
HDD speed *
10000 RPM
HDD size *
2.5"
Interface *
Serial ATA
Type *
HDD
Read seek time
4.2 ms
Average latency
3 ms
Power
Operating voltage
5 V
Weight & dimensions
Width
69.9 mm
Height
15 mm
Depth
100 mm
Weight
229 g
Other features
HDD transfer rate
300 Mbit/s
Internal
Yes
Brand Image Product code Product Stock Price from
Lenovo 36.4GB 3.5" Fiber Channel internal hard drive 10000 RPM 3.5" Fibre Channel Lenovo 36.4GB 3.5" Fiber Channel internal hard drive 10000 RPM 3.5" Fibre Channel
(show image)
06P5761 36.4GB 3.5" Fiber Channel 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad High Speed 60GB Hard Disk Drive internal hard drive 5400 RPM 2.5" Ultra-ATA/100 Lenovo ThinkPad High Speed 60GB Hard Disk Drive internal hard drive 5400 RPM 2.5" Ultra-ATA/100
(show image)
08K9688 ThinkPad High Speed 60GB Hard Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive internal hard drive 2 MB EIDE/ATA
(show image)
00N8203 30GB 7200 RPM ATA/100 (EIDE) hard drive 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA Lenovo HARDDISK 80GB TBV THINKPAD internal hard drive 2.5" EIDE/ATA
(show image)
08K9869 HARDDISK 80GB TBV THINKPAD 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo HARDDISK 120GB ATA/100 EIDE SLIMLINE (7200RPM) internal hard drive 2 MB 3.5" Ultra-ATA/100 Lenovo HARDDISK 120GB ATA/100 EIDE SLIMLINE (7200RPM) internal hard drive 2 MB 3.5" Ultra-ATA/100
(show image)
09N4231 HARDDISK 120GB ATA/100 EIDE SLIMLINE (7200RPM) 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE internal hard drive 2 MB 3.5" Ultra-ATA/100 Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE internal hard drive 2 MB 3.5" Ultra-ATA/100
(show image)
09N4226 HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo HD 80GB SATA 7200rpm internal hard drive 2 MB 3.5" Serial ATA Lenovo HD 80GB SATA 7200rpm internal hard drive 2 MB 3.5" Serial ATA
(show image)
09N4253 HD 80GB SATA 7200rpm 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IBM 80 GB ATA 100 EIDE HDD internal hard drive 7200 RPM 2 MB Ultra-ATA/100 Lenovo IBM 80 GB ATA 100 EIDE HDD internal hard drive 7200 RPM 2 MB Ultra-ATA/100
(show image)
09N4248 IBM 80 GB ATA 100 EIDE HDD 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 40GB HD EIDE HIGH SPEED internal hard drive 5400 RPM 2 MB 2.5" Ultra-ATA/100 Lenovo 40GB HD EIDE HIGH SPEED internal hard drive 5400 RPM 2 MB 2.5" Ultra-ATA/100
(show image)
08K9816 40GB HD EIDE HIGH SPEED 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IBM 120 GB ATA 100 EIDE internal hard drive 7200 RPM 2 MB Lenovo IBM 120 GB ATA 100 EIDE internal hard drive 7200 RPM 2 MB
(show image)
09N4249 IBM 120 GB ATA 100 EIDE 0.00
(excl. VAT)
0 (incl. VAT)