location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-W8910G wireless router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-W8910G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-W8910G
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TD-W8910G wireless router Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
More>>>
Network
Networking standards
IEEE 802.11g, IEEE 802.1d
Supports ISDN connection
No
VPN support
IPSec/PPTP/L2TP
DSL features
ADSL
Yes
DSL specification
ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Routing protocols
IP
Supported network protocols
RFC 2364, PPPoE
Design
Product colour
Black, White
Indication light
Yes
Design
LED indicators
Yes
Antenna
Antenna gain level (max)
3 dBi
Features
Firmware upgradeable
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
WLAN data transfer rates supported
54 Mbit/s
ATM features
UNI 3.1, 5-AAL5, RFC 1483, UBR, CBR, VBR-rt, VBR-nrt
Dimensions (W x D x H) (imperial)
200.7 x 139.7 x 27.9 mm (7.9 x 5.5 x 1.1")
Dimensions (WxDxH)
200 x 140 x 28 mm
Supported data transfer rates
10/100 Mbps
Operating temperature (T-T)
32 - 104 °F
Outdoor range
6000m
Maximum data transfer rate
0.024 Gbit/s
Frequency range
2.4-2.4835GHz
Filtering description
IP
Data transfer rate
24 Mbit/s
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes