location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L6015tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L6015tm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1X78AAR
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2022 15:01:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP L6015tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 38.1 cm (15") LCD
  • - 1024 x 768 pixels
  • - 25 ms 700:1
  • - 20 W
More>>>
Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Display technology *
LCD
Touchscreen *
Yes
Display brightness
350 cd/m²
Response time *
25 ms
Screen shape *
Flat
Aspect ratio
4:3
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Pixel pitch
0.297 x 0.297 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Display diagonal (metric)
38 cm
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
1 W
AC input voltage
90 - 265 V
AC input frequency
50 - 60 Hz
Power supply type
AC
Weight & dimensions
Width (with stand)
366 mm
Depth (with stand)
283 mm
Height (with stand)
414 mm
Weight (with stand)
6.8 kg
Width (without stand)
366 mm
Depth (without stand)
58 mm
Height (without stand)
313 mm
Weight (without stand)
4 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
TN+Film
Dimensions (W x D x H) with stand
366 x 283 x 414 mm
Display viewable area (HxV)
304 x 228 mm