location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C1000/2000 Waste Toner Collector 30k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C1000/2000 Waste Toner Collector 30k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050037 show
Show alternative article codes used in the online market place
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:11:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C1000/2000 Waste Toner Collector 30k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30000 pages
  • - Print technology: Laser
  • - 1 pc(s)
More>>>
Features
Page yield
30000 pages
Print technology
Laser
Country of origin
Japan
Compatibility
AcuLaser C1000/C2000
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
320 mm
Package height
65 mm
Packaging data
Package weight
390 g
Logistics data
Products per pallet
72 pc(s)
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
9 pc(s)
Products per pallet (UK)
108 pc(s)
Pallet length (UK)
4.23 m
Pallet gross width
120 cm
Pallet gross height
100 cm