location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Semigloss Photo Paper, DIN A3, 251g/m², 20 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Semigloss Photo Paper, DIN A3, 251g/m², 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041334 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343829992 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 329385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 10:03:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Premium Semigloss Photo Paper, DIN A3, 251g/m², 20 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A3
  • - 251 g/m²
  • - Finish type: Semi-gloss
  • - 20 sheets
  • - White
More>>>
Features
Paper size
A3
Product colour
White
Finish type *
Semi-gloss
Media weight *
251 g/m²
Sheets per pack
20 sheets
Compatible products
Stylus Photo 1200, Stylus Photo 1270, Stylus Photo 2000P, Stylus Photo 2100, Epson Stylus Photo 1290, Stylus Photo 1290 Silver, Epson Stylus Pro 4000 - 17, Stylus Photo R1800, Epson Stylus Pro 4800 - 17" A2, Epson Stylus Pro 7800 - 24" A1, Stylus Photo R2400, Epson Stylus Pro 3800 - 17" A2, Stylus Photo 1410, Stylus Photo R1900, Epson Stylus Pro 7880 - 24" A1, Epson Stylus Pro 4880 - 17" A2, Stylus Pro 7900 - 24", Stylus Photo R2880, Stylus Office T1100, Epson Stylus Pro 7700 - 24" A1, Stylus Pro 3880 - A2+, Stylus Pro WT7900 - 24" A1, Stylus Photo R3000, Stylus Pro 4900 - 17", WorkForce WF-7510, Stylus Photo R2000, Stylus Pro 7890 - 24", Epson Artisan 1430, WorkForce WF-7520, WorkForce 7010, WorkForce WF-7620, WorkForce WF-7610, Expression Photo XP-950, Expression Photo XP-860, SureColor P600, SureColor P800, Epson SureColor P7070 - 24", SureColor P6070 - 24", SureColor P405, Epson SureColor T3160 - 24", Epson SureColor T5160 - 36", Expression Premium XP-900, SureColor P5070 - 17", Epson SureColor T3460 - 24", Epson SureColor T5460 - 36", Expression Premium ET-7750, WorkForce WF-7710, WorkForce WF-7720, WorkForce WF-7725, Expression Photo HD XP-15000, SureColor P7560 – 24”, SureColor T5460M - 36"
Packaging data
Quantity per pack
1 pc(s)
Package width
310 mm
Package depth
430 mm
Package height
10 mm
Package weight
1.05 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
120 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
120 cm
Products per pallet
400 pc(s)
Products per pallet (UK)
490 pc(s)
Products per pallet layer
50 pc(s)
Products per pallet layer (UK)
60 pc(s)
Master (outer) case width
340 mm
Master (outer) case length
450 mm
Master (outer) case height
150 mm
Master (outer) case gross weight
10.8 g
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Japan
Brand Image Product code Product Stock Price from
Epson A3 Glossy Paper - Photo Weight Gloss Epson A3 Glossy Paper - Photo Weight Gloss
(show image)
C13S041350 A3 Glossy Paper - Photo Weight 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
Danmark 5 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)