location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Yellow T487011

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T487011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T487011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343831247 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 16:47:07
The date of the most recent change of this product data-sheet in Icecat.
Features
Quantity per pack *
1 pc(s)
Type *
Original
Country of origin
Japan
Colour
Yes
Weight & dimensions
Width
109 mm
Depth
27 mm
Height
150 mm
Packaging data
Package width
110 mm
Package depth
145 mm
Package height
30 mm
Package weight
220 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Logistics data
Pallet gross height
176 cm
Products per pallet
2640 pc(s)
Master (outer) case width
350 mm
Master (outer) case length
645 mm
Master (outer) case height
220 mm
Products per master (outer) case
100 pc(s)
Master (outer) case gross weight
21.6 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
176 cm
Products per pallet (UK)
3000 pc(s)
Products per pallet layer
300 pc(s)
Products per pallet layer (UK)
400 pc(s)
Brand Image Product code Product Stock Price from
Epson Singlepack Colour T488011 Epson Singlepack Colour T488011
(show image)
C13T488011 Singlepack Colour T488011 0.00
(excl. VAT)
0 (incl. VAT)