location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Colour T489011

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Colour T489011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T489011 show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 16:47:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Colour T489011
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - 1 pc(s)
More>>>
Features
Compatibility *
Epson
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Cyan
Country of origin
Japan
Colour
Yes
Weight & dimensions
Width
110 mm
Depth
38 mm
Height
152 mm
Packaging data
Package width
110 mm
Package depth
147 mm
Package height
40 mm
Package weight
280 g
Logistics data
Pallet gross width
80 cm
Logistics data
Pallet gross length
120 cm
Pallet gross height
66 cm
Products per pallet
600 pc(s)
Master (outer) case width
308 mm
Master (outer) case length
568 mm
Master (outer) case height
222 mm
Products per master (outer) case
50 pc(s)
Master (outer) case gross weight
11.75 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
66 cm
Products per pallet (UK)
900 pc(s)
Products per pallet layer
200 pc(s)
Products per pallet layer (UK)
300 pc(s)
Brand Image Product code Product Stock Price from
Epson Singlepack Colour T488011 Epson Singlepack Colour T488011
(show image)
C13T488011 Singlepack Colour T488011 0.00
(excl. VAT)
0 (incl. VAT)