location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync X462UNV Digital signage flat panel 116.8 cm (46") LED 320 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync X462UNV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X462UNV
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:05:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC MultiSync X462UNV Digital signage flat panel 116.8 cm (46") LED 320 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 116.8 cm (46") 1920 x 1080 pixels LED 320 cd/m²
  • - 8 ms
  • - Ethernet LAN
More>>>
Display
Display diagonal *
116.8 cm (46")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
320 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
3500:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Active display area (W x H)
1018.1 x 572.7 mm
Display diagonal (metric)
116.8 cm
Horizontal scan range
31.5 - 91.1 kHz
Vertical scan range
50 - 85 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p, 720p
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.3
DVI port *
Yes
DVI-D ports quantity
2
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100 Mbit/s
Composite video in
1
Composite video out
1
Audio (L/R) in
1
RS-232C
Yes
Design
Product design *
Digital signage flat panel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
On Screen Display (OSD)
Yes
HDCP
Yes
Power
Power consumption (typical) *
120 W
Computer system
Computer system *
No
Weight & dimensions
Width
1024 mm
Depth
118.1 mm
Height
578.6 mm
Weight
24.3 kg
Packaging content
Remote control included
Yes
Remote control type
LAN w/ SNMP, RS-232C (9-pin D-sub) In / Out, IR
Cables included
DVI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Certificates
Certification
C-tick, CE, FCC Class B, PSB, TÜV GS, UL/C-UL, CSA, VCCI
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Other features
S-Video in
Yes