location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MT-24EX Macro flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MT-24EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2357A002 show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 13:19:33
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Macro flash
Product colour *
Black
Approximate recycling time *
7 s
Guide number (ISO 100, set at 35mm zoom)
24 m
Camera brands compatibility *
Canon
Power
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Width
112.8 mm
Depth
49 mm
Height
126 mm
Weight *
585 g
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 01:24:58
Uk has collected 4 expert reviews for Canon MT-24EX Macro flash Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
photo.net
Updated:
2012-01-25 01:24:57
Canon makes two similar macro flash systems, the MR-14EX Ring Lite and MT-24EX Twin Flash. Both are intended to surround the front of a standard Canon macro lens, e.g., the Canon EF 100mm f/2.8 Macro USM, $640 (review), which is the lens used for all o...
Bottom line The MR-14EX Ring Lite is the best choice if you need a consistent series of shadowless photos of small objects, especially if the photographers are going to be inexperienced. The MT-24EX is a better choice for creative projects. Where to BuyYou can get...
0%
whatdigitalcamera.com
Updated:
2012-01-25 01:24:57
This twin light offers more functionality than the Canon ring flash, mainly due to the adaptability of the two lights. The flash heads rotate vertically to 45° and horizontally to 60° inwards and 30° outwards. The units can also be rota...
86%
The-digital-picture.com
Updated:
2016-01-28 07:49:45
The Canon Macro Twin Lite MT-24EX Flash is an extremely flexible and very easy to use macro flash. As the name implies, the Canon Macro Twin Lite MT-24EX Flash is primarily suited to macro flash photography. The close subject distances inherent in mac...
0%
Brand Image Product code Product Stock Price from
Canon Speedlite 430EX II Slave flash Black Canon Speedlite 430EX II Slave flash Black
(show image)
2805B003 Speedlite 430EX II 0.00
(excl. VAT)
0 (incl. VAT)
Canon Speedlite 580EX II Black Canon Speedlite 580EX II Black
(show image)
1946B006 Speedlite 580EX II 0.00
(excl. VAT)
0 (incl. VAT)