location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon HG20 3.31 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3086B008
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon HG20 3.31 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.31 MP CMOS 25.4 / 3.2 mm (1 / 3.2") Black
  • - Optical zoom: 200x Digital zoom: 12x
  • - Internal storage capacity: 60 GB
  • - Built-in flash
  • - LCD 6.86 cm (2.7")
  • - Dolby Digital Built-in microphone Built-in speaker(s)
  • - HDMI Microphone in
  • - Lithium-Ion (Li-Ion)
More>>>
Image sensor
Total megapixels *
3.31 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 3.2 mm (1 / 3.2")
Lens system
Focal length range
4.8 - 57.6 mm
Optical zoom *
200x
Filter size
37 mm
Digital zoom *
12x
Image stabilizer *
Yes
Storage
Internal storage capacity *
60 GB
Flash
Built-in flash *
Yes
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
Minimum illumination
0.2 lx
Photo mode
Yes
Design
Product colour *
Black
Audio
Audio system
Dolby Digital
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
DV port
No
Component video (YPbPr/YCbCr) out *
1
Microphone in
Yes
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Other features
Auto focus
Yes
Manual focus
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:01:29
Uk has collected 15 expert reviews for Canon HG20 3.31 MP CMOS Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itreviews.com
Updated:
2017-03-01 07:01:29
In virtually every way the HG20 is a significant improvement on its predecessor, the HG10, with larger storage capacity, higher zoom capability and superior quality HD recording at 24Mbps. Its worth noting too that online prices have appeared up to £...
0%
goodgearguide.com.au
Updated:
2017-03-01 07:01:29
If camcorders were types of wine, the Canon range would be an exceptionally fine vintage preferred by foppish aristocrats and worldly connoisseurs. Time and time again, the company's optical and imaging maestros have produced the best models for serious v...
Good Unsurpassed image sharpness, 60GB hard drive, lots of manual control...
Bad Slightly oversized, questionable build quality...
Bottom line The HG20 is an excellent high-def HDD camcorder that easily matches anything else on the market. Although the build quality could be better, its video performance more than makes up for any shortcomings. Highly recommended...
80%
expertreviews.co.uk
Updated:
2017-03-01 07:01:29
One of a trio of new AVCHD-format high-definition models to have been announced by Canon since the summer, the HG20 looks to be yet another excellent offering from the company...
80%
ultimatepc-reviews.co.uk
Updated:
2017-03-01 07:01:29
PDF-file...
0%
etechreviews.com
Updated:
2017-03-01 07:01:29
Canon Vixia HG20 is a great HD camcorder that is really easy to use and the looks too are pretty good. It has a lot in common with Vixia HF11 also by the same manufacturer but instead of using a internal flash memory, this camcorder is hard drive based...
0%
brighthub.com
Updated:
2017-03-01 07:01:29
In this series, Ill review HD camcorders under $600, for those of us with a small budget and a need for quality. Heres my review of the Vixia HG20. The CameraAlthough its heavier than the Vixia HF11, the Vixia HG20 packs quite a punch with its incr...
100%
trustedreviews.com
Updated:
2017-03-01 07:01:29
Canon has the camcorder market by the scruff of its neck at the moment. The HF10 and HF100 set the benchmark for AVCHD models in 2008, and still remain two of the best camcorders currently available. But the company isn't resting on its laurels. With Pana...
Bottom line Yet again, Canon has proven that it currently bestrides the camcorder market like a colossus. The HG20 is another strong contender. We wish it had a lens ring like the latest flagship models from Panasonic, and a regular-sized accessory shoe. But the supe...
90%
camcorderinfo.com
Updated:
2017-03-01 07:01:29
The Canon Vixia HG20 ($949 MSRP) is a very good camcorder, of that theres little doubt. Since last years highly-rated HG10 (Review, Specs, Recent News, $644.00), the hard drive was expanded from 40GB to 60GB, the maximum bit rate increased from 15Mbp...
0%