location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 430EX II Slave flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 430EX II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2805B006
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Features
Type *
Slave flash
Product colour *
Black
Approximate recycling time *
0.1 s
Shooting distance
24.3 m
Approx. number of flashes
200/1400
Guide number (ISO 100, set at 35mm zoom)
43 m
Camera brands compatibility *
Canon
Compatibility
EOS, PowerShot G
Power
Number of batteries supported
4
Battery type
AA
Input voltage
4.8/6 V
Weight & dimensions
Width
72 mm
Depth
122 mm
Height
101 mm
Weight *
330 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:41:05
Uk has collected 7 expert reviews for Canon Speedlite 430EX II Slave flash Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
photoanswers.co.uk
Updated:
2011-09-25 21:41:05
The Canon Speedlite 430EX II is Canon's mid-range accessory flashgun and is compatible with both its range of D-SLRs and some compacts, too. The Canon Speedlite 430EX II is sleek and well-designed with modest dimensions and decent build quality, and...
80%
expertreviews.co.uk
Updated:
2011-09-25 21:41:05
This flashgun has a 14-105mm zoom range, and tilts and rotates to bounce light off walls and the ceiling, avoiding harsh reflections and shadows. It can operate as a wireless slave, but only in conjunction with a Canon master unit. Support for Canon...
80%
shutterbug.com
Updated:
2011-09-25 21:41:05
On-camera flash units have been around for some 50 years and now they’ve become much more sophisticated with the development of D-SLRs. To get the most out of flash units, it’s important to understand their different modes and functions. For professio...
0%
electronicsme.com
Updated:
2011-09-25 21:41:05
The Canon Speedlite 430EX II is Canon's latest entry into the mid-range intelligent flash market. The unit features a number of upgraded or new features over its predecessor, the 430 EX. It features a new one-touch quick-release and locking mechanism f...
Bottom line If you're in the market for a mid-priced intelligent flash, the Speedlite EX430 II definitely deserves a look. It has all the features you're likely to need, and the price is reasonable. The silent operation is nice, and the new locking mechanism is a...
88%
The-digital-picture.com
Updated:
2011-09-25 21:41:05
The Canon Speedlite 430EX II Flash has been announced - a review will be coming.
0%
Kenrockwell.com
Updated:
2014-02-26 01:07:49
0%
digital-photography-school.com
Updated:
2014-11-15 01:19:10
Looking at buying a canon Speedlite flash but not sure which one is right for you? In this post Phil Steele sheds some light on the topic (PS: if there’s anyone in our readership who’d like to do a similar post on other brands we’d be interested in pu...
0%