location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra SOLEMATE MAX BT SPK, GRY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra SOLEMATE MAX BT SPK, GRY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97400001-60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055035739
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
High-fidelity sound For your main event

Jabra Solemate Max is the portable wireless speaker with powerful sound that not only looks great in your house but is rugged enough to go outdoors too.

Keep your party Going for longer

Solemate Max’s built-in rechargeable battery can easily last for 14 hours, plus it charges your phone. Perfect in the home but portable and durable enough to venture outside, the Max is resistant to knocks, splashes and dust.

Jaw-dropping Sound experience

Listen to your music in rich Sound. Jabra Solemate Max delivers sound you’d expect from a much larger speaker, packing two tweeters, two woofers and a custom-designed bass slave into a portable design. Wherever you go, it will deliver instant, awe-inspiring atmosphere.

Loudspeakers
Number of speakers *
1
Number of tweeter drivers
2
Number of woofer drivers
3
Audio
RMS rated power *
90 W
Sensitivity
110 dB
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Yes
Bluetooth version
3.0
Bluetooth profiles
AVRCP
3.5 mm connector *
Yes
USB connectivity
Yes
Design
Product colour *
Black
Protection features
Shatterproof
LED indicators
Yes
Performance
Microphone direction type
Omnidirectional
Equalizer
Yes
Applications supported
Jabra Sound
Power
Battery recharge time
2 h
Standby time
400 h
Weight & dimensions
Width
102 mm
Depth
302 mm
Height
3020 mm
Weight *
3 kg
Packaging content
AC adapter included *
Yes
Quick start guide
Yes
Headset
Talk time
14 h
Other features
Continuous audio playback time
14 h
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:19:40
Uk has collected 39 expert reviews for Jabra SOLEMATE MAX BT SPK, GRY and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2016-11-15 01:19:40
Bluetooth speakers are becoming increasingly popular with the mobile generation and there’s a whole range of devices ranging from £50 to over £500. The Jabra Solemate Max (£275) sits in the middle, so you can expect a certain level of audio performance fo...
80%
pcadvisor.co.uk
Updated:
2016-11-15 01:19:40
In the dense forest of Bluetooth speakers, Jabra's Solemate is one that stands out. Both in terms of looks and sound quality, the diminutive speaker punched above its weight. Plus, it's great value at around £80. See also: 13 best portable speakers The S...
Bottom line Even if the sound quality was up to scratch, £299 is a steep price to pay for a portable Bluetooth speaker. The fact that is isn't means you're highly likely to be disappointed by the Solemate Max.Tags:Smart Home,AudioBest prices todayRetailer Price Deliv...
60%
knowyourmobile.com
Updated:
2016-11-15 01:19:40
Jabra's Solemate range of products comes in three sizes, there's the Solemate Mini, regular Solemate and now the Solemate Max . Coming in at almost 300mm long and 130mm in height, it does live up to its name.Even though this is a “portable” speaker, don't...
Good Good sound quality, high quality design, durable quality, great battery life...
Bad Expensive, really heavy to be called portable, temperamental Bluetooth connection...
Bottom line No-one can deny it's an expensive buy, but it's difficult to get good design and pure sound quality on the cheap. If you're willing to spend the money the Solemate Max give you a really good set of highly portable speakers which will be durable and boas...
70%
techradar.com
Updated:
2016-11-15 01:19:40
We loved the original Jabra Solemate; it was small but it punched way above its weight.You can pick one up for £90 in the UK, $125 in the US, and it's a feisty, pugnacious little portable Bluetooth speaker.Sure, we wouldn't recommend it as a primary speak...
Good Looks great, Excellent battery life, Helpful connectivity features...
Bad Too pricey, Sound quality is just OK...
Bottom line The problem for Jabra is that it set the bar so high with the original Solemate. Here was a small Bluetooth speaker with great battery life and sound. While not brilliant in the abstract, it delighted you every time you heard it because it seemed impossi...
50%
expertreviews.co.uk
Updated:
2016-11-15 01:19:40
The Jabra Solemate Max is a chunky and portable Bluetooth speaker with a sturdy carry handle and a jagged base. Unfortunately, its size means that you’ll want to move it from one room to another rather than throw in a backpack. The Solemate Max is water-r...
Bottom line This rugged speaker has decent sound quality and pumps out plenty of volume...
80%
technologytell.com
Updated:
2016-11-15 01:19:40
Powerful speakers wrapped up in a clean, aesthetic design, with a handy-dandy grip for carrying? Yes, please! Unfortunately, the noise and bustle of CES makes it a terrible environment for listening. But from the bits I was able to clearly hear at Jabra's...
Bottom line The Jabra Solemate Max is like 10-pound bag crammed with 16 pounds of awesome. The sound quality and volume that comes out of this speaker is absolutely incredible, especially for the size. This speaker is big enough to capture the attention of people a...
0%
nikktech.com
Updated:
2016-11-15 01:19:40
I spend the larger part of last Sunday at a beach roughly 90km away and to my surprise after one hour of me being there i noticed several people (not many but way more than last year or the year before) carrying portable Bluetooth speakers with them which...
Good Build Quality (Rugged Housing), Amplifier Output (90W Total), Audio Clarity (Excellent Mids/Highs), Bass Levels (Rear Bass Reflex), Bluetooth v3.0, USB & 3.5mm AUX Inputs, Rechargeable Battery (Can Be Used To Charge Other Devices), Design, 3.5mm Cable, Ba...
Bad Price (For Some), Volume Levels (Not As Much As We'd Hoped For Its Size)...
Bottom line When we first saw the Solemate Max we all thought it was a beast and it is in terms of size since it's the 2nd largest portable speaker we've ever tested right after the massive TDK Boombox A73. However if I've learned something through all the years test...
0%
mashable.com
Updated:
2016-11-15 01:19:40
The Jabra Solemate Max is no ordinary portable Bluetooth speaker . At 6.2 pounds, it weighs 130% more than the Jawbone Big Jambox , a popular competitor. At $399, it costs 60% more. Its rugged design is dust- and splash-resistant. And it has a USB digital...
Good Room-filling, clear sound, Rugged design, Convenient USB input...
Bad Could use more bass, Heavy...
Bottom line The Jabra Solemate Max sounds much more robust than most other portable Bluetooth speakers, but it's kinda heavy to lug around and could use a little more oomph...
0%
chipchick.com
Updated:
2016-11-15 01:19:40
If Goldilocks was in the market for a speaker, she should look no further than the Jabra line of Solemate Bluetooth speakers . To that effect, Jabra offers their Solemate speaker systems in three discerning sizes that should fit everyone's tastes – small...
Good Solid and very rugged construction. Convenient controls on the speaker. Nice loud sound that really shines at higher volumes. Packed with lots of features that make it futureproof. Just the kind of speaker you want to use at an outdoor party. Very good ba...
Bad Some songs lack body. The price is a bit high...
Bottom line The current state of the Bluetooth speaker market is crazy competitive and filled with so many options, so much so that it is really difficult to stand out from all the rest. Fortunately, the Jabra Solemate Max is a very solid addition to the Solemate...
0%
musicphotolife.com
Updated:
2016-11-15 01:19:40
If you have not heard (pun intended), Jabra is the official sound sponsor for Audi Fashion Festival 2014 (happening on 14-18 May) in Singapore. They are showcasing the limited edition Ink Treasure Revo Wireless headphones which are available for hands-on...
0%
ilounge.com
Updated:
2016-11-15 01:19:40
Solemate Max's exterior is a combination of plastic, rubber, and metal. Although it looks nice enough, the materials aren't as premium as one would expect from a $400 speaker. It doesn't seem quite as fancy, and specific design features such as the rubber...
Bottom line Jabra calls its family of Bluetooth speaker systems Solemate. Following the release of Solemate Mini and an in-between model called Solemate, Solemate Max ($400) is now available. While it's the largest member of the family, it's actually not that big com...
60%
pcmag.com
Updated:
2016-11-15 01:19:40
The $300-and-above price realm is tricky territory for Bluetooth speakers—you expect a certain level of audio performance for that price, often delivered in dedicated plug-in speakers like the Editors' Choice Marshall Stanmore$399.00 at Ama...
Good Powerful output, with crisp, full response at moderate-to-high volume levels. Splash- and dust-resistant, sturdy design. NFC-enabled. Can pull audio from computer digitally via USB connection. Built-in speakerphone.
Bad Borders on distortion with deep bass at top volumes. Large and heavy for a portable system. DSP will turn off some purists...
Bottom line The Jabra Solemate Max is a powerful, rugged portable Bluetooth speaker that delivers a solid audio experience across most genres, though deep bass can be an issue...
80%
androidpolice.com
Updated:
2016-11-15 01:19:40
Would you spend $400 on a portable Bluetooth speaker? That's the question Jabra's hoping to answer with its new flagship product, the Solemate Max. If you can believe it, Jabra does make a somewhat compelling case at times. The Max falls into the large...
0%
androidguys.com
Updated:
2016-11-15 01:19:40
A warm and welcome new addition to my home, the Solemate Max is the latest in portable speakers from Jabra. If you'll remember, we had high praise for its predecessor, the Solemate , in our review from 2012. How does big brother measure up? Magnificently...
84%
geardiary.com
Updated:
2016-11-15 01:19:40
I was an immediate fan of the Jabra Solemate Bluetooth speaker and said so. I was impressed by the Jabra Solemate mini I reviewed last month, and I said so. And I am also a fan of the big brother of the aforementioned speakers. The Jabra Solemate Max is b...
Good A big speaker that puts out big sound, Maintains the Solemate design that I love, Has a 3.5mm cable in the bottom, Easy to set up and use, Runs for over 14 hours, Charges devices when they are low, Can be used as the audio for a computer...
Bad Priced to compete in a tough market with some great options already available; No protective bag included...
0%
pocketables.com
Updated:
2016-11-15 01:19:40
The Jabra Solemate Max is a portable wireless and wired Bluetooth-capable NFC enhanced boombox and speakerphone. It'll also act as a USB audio device for Windows (possibly Mac), charge your phone for you, and is heavy enough to keep a weiner dog down in h...
80%