More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
StarTech.com 5.25” USM Storage Bay with 2.5” SATA USM / USB 3.0 Hard Drive Enclosure
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.25” USM Storage Bay with 2.5” SATA USM / USB 3.0 Hard Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2510U33RUSM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852661

Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
93897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
10 Aug 2024 09:46:26
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
Black
Material
Aluminium, Plastic
Ports & interfaces
eSATA ports quantity
1
Weight & dimensions
Width
148.3 mm
Depth
152.8 mm
Height
41.9 mm
Weight
169.7 g
Packaging data
Package weight
500 g
Packaging content
Cables included
USB
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Technical details
Compliance certificates
RoHS
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
SAT2510U3REM | Removable 2.5" SATA HDD Enclosure/Backup System/Mobile Rack for 3.5/5.25" Bay |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
S25SLOTR | 2.5in SATA Removable Hard Drive Bay for PC Expansion Slot |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
HSB220SAT25B | 2 Drive 2.5in Trayless Hot Swap SATA Mobile Rack Backplane |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SAT2510U2REM | SAT2510U2REM |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|