location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother P-touch D200WNVP label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-touch D200WNVP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D200WNVP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766726122
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2024 15:03:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother P-touch D200WNVP label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Maximum printing width: 1.2 cm Print speed: 20 mm/sec
  • - Display: LCD
  • - 490 g
More>>>
Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
20 mm/sec
Maximum printing width *
1.2 cm
Maximum print height
9 mm
Paper handling
Maximum label width
1.2 cm
Maximum label length
300 m
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Number of fonts
14
Tape type
TZe
Tape cutting
Manual
Number of styles
9
Number of printing lines (max)
2
Underline
Yes
Design
Product colour *
Blue, White
Built-in display
Yes
Display *
LCD
Design
Display number of lines
1 lines
Display number of characters
15
Keyboard layout
QWERTY
Power
Battery type
AAA
Number of batteries supported
6
Auto power off
Yes
Weight & dimensions
Width
165 mm
Depth
155 mm
Height
68 mm
Weight
490 g
Packaging content
AC adapter included
Yes
Carrying case
Yes
Logistics data
Harmonized System (HS) code
84433210
Other features
Label type
3.5 / 6/9/12 mm
Memory capacity
2400 characters
Print preview
Yes
Number of frames
97
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:00:09
Uk has collected 4 expert reviews for Brother P-touch D200WNVP label printer Thermal transfer 180 x 180 DPI 20 mm/sec TZe QWERTY and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
toptenreviews.com
Updated:
2018-06-01 06:00:08
The Brother P-Touch Label Maker allows you to customize labels for both indoor and outdoor projects. With hundreds of symbols to choose from, you can design and print messages in seconds. This Brother label printer comes with a simple graphical display th...
0%
consumersearch.com
Updated:
2018-06-01 06:00:08
Intuitive and fast. That's what PCMag.com says in awarding the Brother P-touch PT-D200 label maker its Editors' Choice award. Tony Hoffman compares the PT-D200 to the competing Epson LabelWorks LW-300 (Est. $30) and Epson LabelWorks LW-400 (Est. $40) , an...
Good Easy to use, Fast, Lots of fonts and decorative options, Memory for up to 30 labels...
Bad Wide label margins waste expensive tape, Largest label width is 1/2 inch, Hard on batteries...
Bottom line The Brother P-touch PT-D200 label maker is fast and versatile. It can print in a variety of fonts and text styles, and you can add decorative elements and frames to your labels. Label width is restricted to a half-inch or less, but that should be fine for...
0%
pcmag.com
Updated:
2018-06-01 06:00:08
The Brother P-touch PT-D200 is a standalone label printer that needs no PC to operate. It's highly portable, can be held in the palm of a hand, and is battery powered; an optional AC adapter is available. It's similar in many ways to the Epson LabelW...
Good Fast. Highly portable. Inexpensive. Fairly simple, intuitive interface. Needs no PC.
Bad Limited to half-inch labels. Can't print barcode and other specialty labels...
Bottom line The Brother P-touch PT-D200, a highly portable PC-free label printer, stands out for its speed, and has a fairly intuitive interface...
80%
Brand Image Product code Product Stock Price from
Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY Brother PTH110 label printer Direct thermal 180 x 180 DPI 20 mm/sec QZERTY
(show image)
PTH110BK PTH110 0.00
(excl. VAT)
0 (incl. VAT)