location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Red Plus palmsupport

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Plus palmsupport
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-PLUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050914923365
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Contour Design Red Plus palmsupport
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Easy to clean
  • - 410 x 235 x 130 mm
  • - 480 g
More>>>
Features
Product colour
Black
Easy to clean
Yes
Weight & dimensions
Width
410 mm
Depth
235 mm
Height
130 mm
Weight
480 g
Dimensions (WxDxH)
410 x 235 x 130 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
138 mm
Package depth
465 mm
Packaging data
Package height
33 mm
Package weight
600 g
Logistics data
Master (outer) case volume
0.0294 cm³
Harmonized System (HS) code
84733080
Products per master (outer) case
10 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
490 mm
Master (outer) case height
200 mm
Master (outer) case gross weight
6.4 kg
Brand Image Product code Product Stock Price from
Contour Design Balance Keyboard Wrist Rest Contour Design Balance Keyboard Wrist Rest
(show image)
BALANCE-WR Balance Keyboard Wrist Rest 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design ArmSupport Red Contour Design ArmSupport Red
(show image)
RM-AS RED ArmSupport Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)