More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA Pro9500 Mark II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3298B009

Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
177316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
29 Jan 2020 15:33:03
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour
*

Printing
Maximum resolution
*
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter)
*
0 ppm
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size
*
A3
Paper tray media types
*
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
*
A3, A4, A5
ISO B-series sizes (B0...B9)
B4
Non-ISO print media sizes
Letter
Borderless printing media sizes
A3, A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Direct printing

Performance
Printing noise level
36 dB
Design
Market positioning
*
Business
Power
Power consumption (printing)
*
14 W
Power
Power consumption (standby)
1.2 W
System requirements
Mac compatibility

Compatible operating systems
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP4
Mac OS X v.10.3.9 - 10.5
Minimum processor
1 GHz
Minimum RAM
512 MB
Minimum storage drive space
1500 MB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
660 mm
Depth
355 mm
Height
193 mm
Weight
15.2 kg
Packaging data
Bundled software
Windows: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo
Mac: Photo Optimizer PRO, Photo Noise Reduction, Vivid Photo
Other features
Print technology
Inkjet
Interface
USB 2.0
Power supply type
AC 100-240V, 50/60Hz
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 32 expert reviews for Canon PIXMA Pro9500 Mark II inkjet printer Colour 4800 x 2400 DPI A3 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
86%
|
Source | Review comments | Score |
---|---|---|
techradar.com
Updated:
2022-10-17 18:56:23 |
The Canon PIXMA Pro9500 MkII has the same full range of coloured inks as the Pro9000, but adds grey and matte black cartridges. As with Epson printers, the matte black and photo black inks aren't used simultaneously, as the printer switches between the...
![]() ![]() |
60%
|
amateurphotographer.co.uk
Updated:
2022-10-17 18:56:23 |
Scores: Features - 28/30 Build - 17/20 Handling - 18/20 Performance - 23/30 Overall score: 86% Announced at the same time as the Canon Pixma Pro 9000 Mark II (reviewed AP 27 June 2009), the updated 9500 Mark II, unlike its sibling, uses pigment rather...
|
0%
|
macworld.co.uk
Updated:
2022-10-17 18:56:23 |
The Pixma Pro9500 was the first photo-quality inkjet printer to offer 10 inks – using a mammoth 10 cartridges containing Lucia pigment-based tanks. The result? A huge colour range when compared to lower-end machines, with output that confidently handl...
![]() ![]() |
80%
|
macworld.co.uk
Updated:
2022-10-17 18:56:23 |
Canon’s Pixma Pro9500 Mark II is the first new model in the world of professional-grade printers since its predecessor went head-to-head with HP’s Photosmart Pro B9180 in the summer of 2007. The new Pro9500 uses the same ten-ink system of ‘Lucia’ pigme...
![]() ![]() |
80%
|
digitalartsonline.co.uk
Updated:
2022-10-17 18:56:23 |
All has been quiet for a while in the world of professional-grade printers for photographers and artists who want to create saleable prints – and designers after accurate proofs. Canon’s new Pixma Pro9500 Mark II is the first new model since its predec...
|
80%
|
pcadvisor.co.uk
Updated:
2022-10-17 18:56:23 |
Product Code: CANONPIXMAPRO9500MARKII The Canon Pixma Pro9500 Mark II is a professional standard, large format photo printer. For designers who demand large, accurate colour proofs - and photographers and artists who need saleable prints - a pro-gra...
![]() |
0%
|
practicalphotography.com
Updated:
2022-10-17 18:56:23 |
There’s a lot to like about the Canon PIXMA Pro9500 Mark II, which is quite impressive in both stature and performance...
|
100%
|
techsmart.co.za
Updated:
2022-10-17 18:56:23 |
With Canon the only company remaining that has a stake in high-end cameras, printers and printing paper, one can expect a certain amount of cross-pollination to take place. The Pro9500 Mark II high-end inkjet printer is a good case in point.It's a beas...
|
0%
|
avhub.com.au
Updated:
2022-10-17 18:56:23 |
Advances in inkjet printing may be becoming more incremental than monumental but there's still a need to remain competitive hence Canon's upgrade of its pro-level A3+ model. Report by Trevern Dawes.Canon's pro-level PIXMA Pro9500 was introduced in 2007 an...
![]() |
0%
|
dpexpert.com.au
Updated:
2022-10-17 18:56:23 |
MajesticThe low-down: This A3+ pigment photo printer is Canon's offering for “professionals and advanced enthusiasts.” The ten ink cartridges are the usual CMYK set plus green, red, grey, photo cyan, photo magenta and matte black. The grey and matte black...
![]() ![]() |
0%
|
hardwarezone.com.ph
Updated:
2022-10-17 18:56:23 |
Recently launched in late June, the Canon PIXMA Pro9500 Mark II is the update to - you guessed it - the original Pro9500 released back in 2007. Revisions include Ambient Light Correction technology, which adjusts the print colors based on what kind of env...
![]() |
90%
|
techreviewsource.com
Updated:
2022-10-17 18:56:23 |
The Canon Pixma Pro 9500 Mark II is a dedicated photo printer that offers professional-looking printing capabilities and is also fast too. It has ten dedicated ink cartridges to allow for economical printing and the best quality possible.While we...
![]() ![]() |
90%
|
pcmag.com
Updated:
2022-10-17 18:56:23 |
We didn't originally plan to review the Canon Pixma Pro9500 Mark II ($849.99 direct), because when it came out, Canon told us that it had only minor cosmetic changes from the Pixma Pro9500 ($849.99 direct, 3.5 stars). Recently, however, a contact at Ca...
![]() ![]() ![]() |
80%
|
imaging-resource.com
Updated:
2022-10-17 18:56:23 |
Review Date: December 2009 Canon designed the Pro9500 Mark II for what it calls "professional printing performance for large archival photos." Those aren't idle words. The "professional" part of that is reflected in...
|
0%
|
hardwarezone.com.sg
Updated:
2022-10-17 18:56:23 |
Recently launched in late June, the Canon PIXMA Pro9500 Mark II is the update to - you guessed it - the original Pro9500 released back in 2007. Revisions include Ambient Light Correction technology, which adjusts the print colors based on what kind of...
![]() |
90%
|
printerinfo.com
Updated:
2022-10-17 18:56:23 |
Introduction The Canon Pro 9500 Mark II is a serious printer, in every sense of the word. The pigment inks it uses produce very deep blacks and could manage a greater range of colors than most. But its also a seriously expensive printer, at $849, an...
![]() |
0%
|
tipa.com
Updated:
2022-10-17 18:56:23 |
The Canon PIXMA Pro9500 Mark II uses a 10-colour pigment based single ink system, including matte black and photo black. This allows photographers to print on gloss and matte media with exceptional colour accuracy and gamut, without the need for swapp...
|
0%
|
printercomparison.com
Updated:
2022-10-17 18:56:23 |
Canon is famous for offering series updates to its high-end imaging products rather than completely refreshing them. The latest example of this behavior? The Canon Pixma Pro9500 Mark II. A wide-format photo inkjet designed for working photographers, g...
![]() ![]() ![]() |
0%
|
techworld.com
Updated:
2022-10-17 18:56:23 |
For designers who demand large, accurate colour proofs - and photographers and artists who need saleable prints - a pro-grade printer is the order of the day. Canon's new Pixma Pro9500 Mark II is the first such new model since its predecessor - the Ca...
![]() |
0%
|
digital-photography-school.com
Updated:
2022-10-17 18:56:23 |
Today Simon introduces two new printers from Canon – the Canon Pixma Pro9000 MkII and the Canon Pixma Pro9500 MkII.My friend Matt and I have this long lasting debate “Print your own photos V’s Having images printed professionally” I bought a Canon’s s...
|
0%
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.