location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KP260 4.5 cm (1.77") 90 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E104318
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KP260 4.5 cm (1.77") 90 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 4.5 cm (1.77") 128 x 160 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
More>>>
Design
Product colour *
Grey
Display
Display diagonal *
4.5 cm (1.77")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
4 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera *
Yes
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Voice recording
Yes
Power
Talk time (2G) *
3 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
90 g
Width
46.5 mm
Depth
16.9 mm
Height
96.9 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900 / 1800/ 1900 MHz
USB 2.0 ports quantity
1
Playback formats
mp3
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:09:15
Uk has collected 1 expert review for LG KP260 4.5 cm (1.77") 90 g Grey and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
LG KP100 3.81 cm (1.5") 65 g White LG KP100 3.81 cm (1.5") 65 g White
(show image)
E104316 KP100 0.00
(excl. VAT)
0 (incl. VAT)
LG KM900 7.62 cm (3") 105 g Pink LG KM900 7.62 cm (3") 105 g Pink
(show image)
E104451 KM900 0.00
(excl. VAT)
0 (incl. VAT)
LG KC780 6.1 cm (2.4") 90 g White LG KC780 6.1 cm (2.4") 90 g White
(show image)
E104338 KC780 0.00
(excl. VAT)
0 (incl. VAT)
LG KE970 119 g Silver LG KE970 119 g Silver
(show image)
E104334 KE970 0.00
(excl. VAT)
0 (incl. VAT)
LG KF300 5.59 cm (2.2") 98 g Black LG KF300 5.59 cm (2.2") 98 g Black
(show image)
E104208 KF300 0.00
(excl. VAT)
0 (incl. VAT)