location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio™SP C820DN Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio™SP C820DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RHSPC820DN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio™SP C820DN Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A3 40 ppm
  • - Duplex printing
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 1100 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB Built-in processor 600 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
34 s
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
9 s
Features
Maximum duty cycle *
200000 pages per month
Printer fonts
PCL, PostScript
Number of printer fonts
181
Number of PCL fonts
45
Number of PostScript fonts
136
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Paper tray 2 input capacity
100 sheets
Maximum input capacity
3200 sheets
Maximum output capacity
4000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP (IPv4,IPv6), SMB, AppleTalk
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor model
Intel Celeron-M
Processor frequency
600 MHz
Power
Power consumption (PowerSave)
2.7 W
Weight & dimensions
Weight
97 kg
Dimensions (WxDxH)
670 x 670 x 640 mm
Packaging content
Bundled software
DeskTopBinder Lite, SmartDeviceMonitor for Admin, Printer utility for Mac, Web Image Monitor, Font Manager 2000
Other features
Mac compatibility
Yes
Power requirements
220 - 240 V, 50 - 60 Hz
Internal modem
No
Toner cartridge
CMY, K
Wireless technology
Wireless LAN Interface (IEEE 802.11a/b/g)
Power consumption (active)
1400 W
Fonts included
Yes
Stand-by LED
Yes
Brand Image Product code Product Stock Price from
Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3 Ricoh Aficio™SP C821DN Colour 1200 x 1200 DPI A3
(show image)
RHSPC821DN Aficio™SP C821DN 0.00
(excl. VAT)
0 (incl. VAT)