location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nilox NX-PL1 1 GB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nilox Check ‘Nilox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX-PL1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13NXM30001001
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Nilox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nilox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:40:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nilox NX-PL1 1 GB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 1 GB
  • - OLED 1.27 cm (0.5") 32 x 128 pixels
  • - Audio formats supported: WAV, WMA Headphone connectivity: 2.5 mm
  • - Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 12 h AAA
More>>>
Design
Product colour *
White
Storage
Player media type *
Hard disk drive
Total storage capacity *
1 GB
Display
Display *
OLED
Display diagonal
1.27 cm (0.5")
Display resolution
32 x 128 pixels
File formats
Audio formats supported *
WAV, WMA
Headphones
Headphone connectivity *
2.5 mm
Audio
Equalizer
Yes
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Power
Battery type
AAA
Rechargeable *
Yes
Continuous audio playback time *
12 h
Weight & dimensions
Weight
30 g
Depth
30 mm
Height
20 mm
Width
94 mm
Packaging content
Batteries included
Yes
Other features
USB powered
Yes
Package dimensions (WxDxH)
120 x 30 x 150 mm
Headphone outputs
1
Audio recording formats
WAV
Brand Image Product code Product Stock Price from
Nilox NX-PL2 2 GB White Nilox NX-PL2 2 GB White
(show image)
13NXM30002001 NX-PL2 0.00
(excl. VAT)
0 (incl. VAT)
Nilox NX-SP2 2 GB Nilox NX-SP2 2 GB
(show image)
13NXM30002002 NX-SP2 0.00
(excl. VAT)
0 (incl. VAT)
Nilox NX-SP1 1 GB Nilox NX-SP1 1 GB
(show image)
13NXM30001002 NX-SP1 0.00
(excl. VAT)
0 (incl. VAT)
Nilox NX-Mini2 2 GB Black Nilox NX-Mini2 2 GB Black
(show image)
13NXM30402001 NX-Mini2 0.00
(excl. VAT)
0 (incl. VAT)
Nilox NX-Mini1 1 GB Black Nilox NX-Mini1 1 GB Black
(show image)
13NXM30401001 NX-Mini1 0.00
(excl. VAT)
0 (incl. VAT)