location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-885CW multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-885CW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-885CW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766650809
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-885CW multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 32 MB
  • - 8.71 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Warm-up time
0 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Scan to
E-mail, File, Image, OCR
Image formats supported
BMP, PNG
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
14.4 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
10 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Index card, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Compatible memory cards
CF, MS Pro, SD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Width
255 mm
Depth
450 mm
Height
555 mm
Weight
8.71 kg
Packaging data
Package weight
10.8 kg
Other features
Networking features
10/100 Base-TX
Dimensions (WxDxH)
476 x 370 x 180 mm
Network ready
Yes
Wireless technology
IEEE802.11b/g
Compatible operating systems
Windows Vista/XP/Home/2003/2000 Mac OS X 10.2.4 or greater Linux
PictBridge
Yes
Supported media weight(s)
64/220
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
556 x 253 x 451 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:01:47
Uk has collected 6 expert reviews for Brother MFC-885CW multifunction printer Inkjet A4 6000 x 1200 DPI 30 ppm Wi-Fi and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 21:01:34
It is 36x39x18cm with the phone and its socket adding 8cm to the 39cm width. The power lead fits at the rear of the left side well behind the phone so needs to further space, note I said power lead as there is no external power brick. The USB cable fi...
64%
itreviews.com
Updated:
2011-09-25 21:01:38
Brothers latest multifunction printer scores good marks for wireless connectivity, impressive fax connectivity and the new widescreen LCD facility for picture previews, but has minor issues with scanner picture quality at the default setting and phot...
0%
expertreviews.co.uk
Updated:
2011-09-25 21:01:47
Brothers MFC-885CW is relatively expensive for a colour-inkjet multifunction peripheral (MFP), but it has plenty of features to justify its price. Its a business-oriented MFP, so its able to send and receive faxes. It also has an automatic docume...
60%
pcauthority.com.au
Updated:
2011-11-04 06:26:50
This is one of the most complete office multifunction printers weve ever seen. but the MFC-885CW can’t overcome its price or quality issues. For more pics click the "Images" tab above.Brother certainly wants its multifunction devices...
50%