location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM596EA#ABY-BNDL
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 620 Intel® Xeon® E5 V2 Family E5-2620V2 16 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 800 W
  • - Intel® Xeon® E5 V2 Family E5-2620V2 2.1 GHz Processor cores: 6
  • - 16 GB DDR3-SDRAM 1866 MHz 4 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 V2 Family
Processor model *
E5-2620V2
Processor cores
6
Processor threads
12
Processor boost frequency
2.6 GHz
Processor frequency *
2.1 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
15 MB
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600 v2
Processor codename
Ivy Bridge EP
Thermal Design Power (TDP)
80 W
Tcase
71 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Number of QPI links
2
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
51.2 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Maximum internal memory *
96 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
4 x 4 GB
Memory slots
12x DIMM
Memory clock speed
1866 MHz
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® C602
Audio system
HD
Product type *
Workstation
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75789
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
800 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
171.5 mm
Depth *
464.8 mm
Height *
444.5 mm
Weight *
15.5 kg
Packaging content
Mouse included
No
Keyboard included
No
Display
Display included *
No
Other features
Optical drives quantity
1
Cooling type
Active