location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP480 Laser A4 6.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2918B009 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP480 Laser A4 6.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - A4 6.5 ppm
  • - Colour copying Colour scanning
  • - 5.7 kg
More>>>
Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
6.5 ppm
Print speed (colour, normal quality, A4/US Letter)
4.5 ppm
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Performance
Card reader integrated
Yes
Sound pressure level (printing)
42 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (standby)
2.2 W
Weight & dimensions
Weight
5.7 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Dimensions (WxDxH)
444 x 331 x 154 mm
Power requirements
AC 100-240V, 50/60Hz
Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:06:48
Uk has collected 5 expert reviews for Canon PIXMA MP480 Laser A4 6.5 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-25 22:06:48
Canons Pixma MP480 is an inexpensive multifunction inkjet printer with an integrated flatbed scanner and copier. This basic all-in-one Canon Pixma MP480 doesnt have all of the fancy features found on some of the MFPs weve tested recently, like i...
Bottom line If youre looking for an affordable multifunction inkjet printer that can produce great looking photos as well as laser-sharp text, the Canon Pixma MP480, with its dust-resistant design and high-quality scans and copies, is hard to beat. James Galbrai...
80%
techworld.com
Updated:
2011-09-25 22:06:48
This basic all-in-one Canon Pixma MP480 doesn't have all of the fancy features found on some of the MFPs we've tested recently, like integrated fax capabilities, an automatic document feeder, or wireless connectivity; but the MP480 proved to be a very...
Bottom line If you're looking for an affordable multifunction inkjet printer that can produce great looking photos as well as laser-sharp text, the Canon Pixma MP480, with its dust-resistant design and high-quality scans and copies, is hard to beat...
0%
macworld.com
Updated:
2011-09-25 22:06:48
The Pixma MP480 closes up into a tidy box to keep the dust out. Product:Pixma MP480RatingPros1.8-inch LCD; integrated scanner.ConsNo support for film or slide scans; no high-bit scanning.CompanyCanonPrice as rated$100OS compatibility10.3 (Panther), 10...
Good 1.8-inch LCD; integrated scanner.
Bad No support for film or slide scans; no high-bit scanning.
Bottom line If you’re looking for an affordable multifunction ink-jet printer that can produce great looking photos as well as laser-sharp text, the Canon Pixma MP480, with its dust-resistant design and high-quality scans and copies, is hard to beat...
80%
Country Distributor
Nederland 1 distributor(s)