location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-1280 label printer Direct thermal 180 x 180 DPI QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-1280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1280YQ1 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:27:44
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print technology *
Direct thermal
Maximum resolution *
180 x 180 DPI
Performance
Number of fonts
5
Tape cutting
Manual
Number of styles
9
Number of printing lines (max)
2
Design
Keyboard layout
QWERTY
Power
Battery type
AAA
Battery technology
Alkaline
Other features
Tape size
3.5 mm
Dimensions (WxDxH)
160 x 151 x 60 mm
Memory capacity
268 characters
Print sizes included
5
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:52:10
Uk has collected 2 expert reviews for Brother PT-1280 label printer Direct thermal 180 x 180 DPI QWERTY and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-25 20:52:10
Brothers PT-1280 label writer offers plenty of solid features in a low-priced unit. It may not deliver some high-end or specialized features that certain users may need, but the PT-1280s provides broad appeal for many users.The PT-1280 is designed fo...
60%