location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF274/30 bottle sterilizer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF274/30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF274/30 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020008770 show
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2025 10:44:43
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF274/30 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Just add water, load and switch on
Just add water, load and switch on

The Philips Avent Electric Sterilizer is very easy to use. Just add water, load the sterilizer with the contents you would like to sterilize and switch it on.

Extra protection through natural steam sterilization

Sterilizing is all about protecting your baby from particularly harmful milk bacteria until his immune system is strong enough. The Philips Avent Sterilizer uses the hospital method of steam sterilization, which is quick, easy, and efficient, with no chemicals involved.

Contents remains sterile for up to 6 hours if unopened
Contents remains sterile for up to 6 hours if unopened

Once the sterilization cycle has been completed, the contents inside the Philips Avent Electric Sterilizer will remain sterile for up to 6 hours if the lid is unopened.

Holds up to six Philips Avent Bottles
Holds up to six Philips Avent Bottles

The sterilizer has a smart design that takes up little space in your kitchen, yet still fits six Philips Avent Bottles or two Philips Avent Breast Pumps. The two baskets inside can clip together to form a dishwasher basket, which makes pre-cleaning of smaller items like soothers and nipples much easier.

Contents are sterile and ready to use in approx. 8 minutes
Contents are sterile and ready to use in approx. 8 minutes

With the Philips Avent Electric Sterilizer you can sterilize contents in as little as 8 minutes

Technical details
Product colour *
Transparent, White
Sterilizing time
8 min
Country of origin
England
Bottles capacity
6 bottle(s)
Stages
0 - 6
Number of tongs
1 pc(s)
Power
AC input voltage
110 V
Weight & dimensions
Weight
1.575 g
Other features
Dimensions (WxDxH)
235 x 235 x 313 mm
Packaging content
Tongs included
Yes