location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco CA6805/47 coffee grinder Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6805/47
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6805/47 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020028785 show
Category:
Machines which grind up coffee beans to they can be used to make coffee.
Coffee Grinders Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2024 22:46:21
The date of the most recent change of this product data-sheet in Icecat.
Saeco CA6805/47 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Easily adjustable grind selection

The easy adjustable grind selection from fine to coarse in 17 steps , makes this grinder the right appliance to offer you a complete experience of flavor and aroma regardless you have an espresso machine, a drip , a moka or a French press.

Flat metal burrs to ensure fast and precise grinding
Flat metal burrs to ensure fast and precise grinding

The burrs regulate the ground size allowing a more consistent and fast grinding.

Ground coffee container with anti-static feature
Ground coffee container with anti-static feature

The anti-static feature of the coffee ground container ensures minimal dust and mess. One of the most neglected aspects is the coffee dust that flies around the kitchen whenever you grind your coffee. Thanks to this feature you will have less mess to clean up!

Dishwasher safe ground coffee container

To always keep your ground coffee container clean by simply introducing it into the dishwasher

Stylish and compact design to perfectly fit in any kitchen

Compact in design, stylish and elegant this new burr grinder perfectly fits in any kitchen.

Family feeling with the Poemia range

This compact and stylish burrgrinder perfectly fits to the Poemia design. Nice to have it close to your appliance!

Stainless Steel finishing

Stainless steel finishing for your TOP grinder version.

Features
Coffee beans capacity *
120 g
Product colour
Metallic
Easy to clean
Yes
Material
Metal, Plastic
Number of grinder settings *
17
Power
AC input voltage
120 V
Weight & dimensions
Width
110 mm
Depth
170 mm
Height
230 mm