location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR R7000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R7000-100PES show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054230474624 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 370688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR R7000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) 1300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - USB port
More>>>
WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
WLAN data transfer rate (max) *
1300 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB port *
Yes
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
DC-in jack
Yes
Security
Security algorithms
WPA, WPA2-PSK
Firewall
Yes
Design
Product colour
Black
LED indicators
Yes
On/off switch
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
3
Features
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Internal memory
256 MB
Flash memory
128 MB
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows XP Home, Windows XP Professional
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
285 mm
Depth
184.5 mm
Height
50 mm
Weight
750 g
Other features
WLAN data transfer rates supported
600, 1300 Mbit/s
USB ports quantity
2
USB version
3.2 Gen 1 (3.1 Gen 1)
Minimum system requirements
Internet Explorer 5.0, Firefox 2.0, Safari 1.4, Google Chrome 11.0
Frequency band
2.4 & 5
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 02:24:50
Uk has collected 104 expert reviews for NETGEAR R7000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-09-25 02:24:50
Once seen, there's no mistaking Netgear's latest flagship statement from the world of wireless routers . The R7000 – also known as the Nighthawk – is boldly styled after the Lockheed F-117 Nighthawk stealth strike figher, both dark and angular slabs with...
Bottom line Netgear was one of the first companies to launch a draft 802.11ac wireless router in 2012, with the well-regarded R6300. Almost two years later, the fledgling Wi-Fi technology has only inched along but Netgear's statement in noir seems to make good use of...
90%
techradar.com
Updated:
2014-09-25 02:24:50
The Netgear R7000 Nighthawk is a router that squeezes as much as possible onto the specification list. With a reasonably high price of £165 (US$184, AU$255), it's a high-end model, and it comes with a 1GHz dual-core processor. It supports triple-stream 80...
Good Sleek and stealthy design, Brilliant performance, Dual USB ports, Comprehensive parental controls...
Bad Dated interface, Pricey...
Bottom line Although the R7000 is fast, it costs around the same amount as the Linksys EA6900 and the Asus RT-AC68U. Their routers don't look as good, but have much better software. Therefore my preference edges across to them slightly. But the R7000 is still a fine...
70%
techradar.com/au/
Updated:
2014-09-25 02:24:50
The Netgear R7000 Nighthawk is a router that squeezes as much as possible onto the specification list. With a reasonably high price of £165 (US$184, AU$255), it's a high-end model, and it comes with a 1GHz dual-core processor. It supports triple-stream 80...
Good Sleek and stealthy design, Brilliant performance, Dual USB ports, Comprehensive parental controls...
Bad Dated interface, Pricey...
Bottom line The Netgear R7000 Nighthawk Smart Wi-Fi Router has good looks and a cool name, but as always it's what's on the inside that really counts. We liked Aesthetics are always a personal issue, so you may disagree with my assessment, but the design, sharp angle...
70%
alphr.com
Updated:
2014-09-25 02:24:50
If A-List awards were handed out on looks alone, the amusingly named Netgear Nighthawk would have things sewn up before we'd even taken it out of the box. Its flat, angled sides, shark-like nose and tail fin-shaped antennae make it look like something out...
Bottom line Outlandish design, but rip-roaring performance leads to a well-deserved A-List award for Netgear's flagship router...
83%
hardwareheaven.com
Updated:
2014-09-25 02:24:50
Today we will be taking a look at the Nighthawk Smart WiFi Router from NETGEAR. This is the top of the range WiFi router that NETGEAR offer, providing dual band gigabit 802.11ac wireless with a 1GHz dual core processor.Packaging and BundleThe Nighthawk Sm...
Bottom line The Nighthawk provides a stylish package, combining top end performance with excellent reliability and range for a modern WiFi router...
0%
expertreviews.co.uk
Updated:
2014-09-25 02:24:50
It’s not often we see a router that’s as exciting to look at as its specification, but the Netgear R7000 Nighthawk is one such device. As implied by its name, the R7000 Nighthawk takes its styling inspiration from the F-117 Nighthawk stealth plane, even d...
Bottom line Not cheap, but this exciting-looking router is the stuff of dreams...
100%
goodgearguide.com.au
Updated:
2014-09-25 02:24:50
Sitting at the peak of Netgear's consumer router mountain, the Nighthawk R7000 is a high-powered unit that's aimed at gamers and anyone else who wants to supercharge their home network. It features the latest wireless standard, 802.11ac, and it has a dual...
Good Stand-out design, Excellent short-range speed, Useful mobile features...
Bad Long-range performance wasn't great...
Bottom line Netgear's Nighthawk router offers an impressive array of features and, most importantly, it serves up very quick 802.11ac speeds. It wasn't great in our long-range tests, though. Nevertheless, consider picking it up if you're in the process of implementin...
80%
trustedreviews.com
Updated:
2014-09-25 02:24:50
What is the Netgear R7000 Nighthawk? This is Netgear's long awaited ‘AC1900 Wi-Fi' rival to current top dogs the Linksys EA6900 and Asus RT-AC68U . We say "long awaited" because this sassily named router actually launched at the same time as its rivals in...
Good Fastest peak throughput yet, Class leading USB network performance, Slick design, Front mounted USB port...
Bad Loses out at range to AC1900 rivals, Asus & Linksys rivals offer easier setup, Premium pricing...
Bottom line The Netgear R7000 Nighthawk has the fastest peak throughput of any router we've ever tested and its USB performance blows even its AC1900 rivals away. However its key rivals, the Linksys EA6900 and Asus RT-AC68U, have the R7000's number at range in two ou...
90%
apcmag.com
Updated:
2014-09-25 02:24:50
In both areas, the R7000 doesn't disappoint. This is a very quick unit – the first we've tested to use Broadcom's new dual-core 1GHz processor – with copy speeds topping anything else we've seen at 321Mbps transmit and 259Mbps receive speeds. The Linksys...
Bottom line With a healthy mix of high speed and useful, intelligent features, the R7000 is perfect for networking enthusiasts...
90%
uk.hardware.info
Updated:
2014-09-25 02:24:50
The first 802.11ac router we tested was the Netgear R6300, back in the summer of 2012, but it has been relatively quiet at Netgear regarding 802.11ac since then. Although new models appeared with the R6200 and R6250, these were positioned lower than the...
Bottom line As far as we're concerned, if we put everything together, Netgear provides one of the better routers currently available with the R7000 Nighthawk. It especially performs exceptionally well on 802.11ac and when under heavy loads, The other tests show it...
0%
kitguru.net
Updated:
2014-10-30 02:03:23
You need that beefy ARM processor to power simultaneous 5GHz 802.11ac and 2.4GHz 802.11n wireless connections along with Gigabit LAN and WAN wired Ethernet. The specification puts the Nighthawk R7000 at the high end of the market so it is fairly predictab...
Good High 802.11ac transfer speeds, Simultaneous 5GHz2.4GHz, Easy setup, USB 3.0 port for addin storage, USB 2.0 printer support, Impressive QoS options for consumer market, Decent setup software with heaps of options, Weird and wonderful styling (if you like...
Bad Expensive, Poor 2.4GHz 802.11n performance, mainly because of the tiny A6100 USB adapter, Takes a while to save changes in setup, Limited appeal for professional market, Weird and wonderful styling (if you have conventional tastes).
Bottom line The real world tests used in this review deliver results that fall short of the manufacturer's claims, however the bandwidth with a Mac Pro 2013 was very good. On our PC, the Netgear A6100 USB adapter undoubtedly plays its part with the slightly disappoin...
80%
gadgetshow.channel5.com
Updated:
2014-11-12 02:58:20
The Netgear AC1900 Nighthawk wireless router is definitely not cheap, and it also has a lot to live up to, with Netgear claiming that it features the most powerful transmitter around and delivers the fastest Wi-Fi. It may not quite live up to those lofty...
0%
techlife.net
Updated:
2014-12-06 03:46:49
We only have a could of gripes with this one, really: the front-mounted USB 3.0 port isn't ideal if you want to keep a drive permanently attached and its 2.4GHz speeds, while adequate, were outdone by many others in this category. Those drawbacks aside th...
0%
howtospendit.ft.com
Updated:
2015-02-12 02:40:42
So I decided to attack the problem and try the most powerful router I could find. I alighted on this Netgear one partly because of its scary name, its Star Wars shape and its trio of butch-looking antennae. But also because the Nighthawk is designed for g...
0%
hardwarecanucks.com
Updated:
2015-04-01 22:52:56
Since the release of AC1900 wireless routers we here at Hardwarecanucks have tried to cast as wide a net as possible. Everyone ASUS, D-Link, and even Linksys are now represented in our charts, but one company was noticeable by its absence: Netgear. While...
0%
gizmodo.com.au
Updated:
2015-06-04 11:45:57
Having good Wi-Fi in your house makes life so much easier. Faster speeds mean you can stream HD video from your PC to TV without tangling cables all over the place. The extra range means you can check emails in your car before you back out of the driveway...
Bottom line If you need a fast router, and don't mind having an external modem for your actual Internet connection — and you're happy to set up the network in the first place — the Nighthawk R7000 fills that role perfectly adequately. It looks good, runs reliably, an...
0%
techguide.com.au
Updated:
2015-06-21 08:20:56
Netgear has expanded the Nighthawk range of products with the AC1900 that combines a high-speed modem with a wi-fi router to cover all of your networking needs.The Nighthawk AC1900 Wi-Fi VDSL/ADSL Modem Router (D7000) has dual band wi-fi and Gigabit Ether...
0%
tweaktown.com
Updated:
2015-11-07 10:08:13
When it comes to wireless routers, most of us just want something with ample performance that we don't have to constantly reset when network traffic gets a little heavy. For myself, I have been through many routers that have had this problem and--for the...
Bottom line Well... where to start on my final thoughts? I know! Build quality. Here I found no issues with the R7000; the plastics are durable, all the solder joints look really good on the PCB, and everything is shielded and heatsinked appropriately. The overall s...
95%
hardwarezone.com.my
Updated:
2016-12-02 05:05:20
If you have been following our networking section closely, you would know that AC3200 and AC2400 are the two latest classes of wireless routers. Although these two new classes of routers profess to offer greater performance, the way they work and their ph...
80%
brightsideofnews.com
Updated:
2014-09-25 02:24:50
Up for consideration today is the Netgear Nighthawk R7000 Router. Advertised as being built for gaming, media streaming, and mobile devices, this device was an honoree at the 2014 International CES Innovations Design and Engineering awards.Of course...
Bottom line The Nighthawk is available now for an MSRP of $199. For the money, the router offers excellent performance on the 5 GGz band with great QoS functionality. These, along with the suite of extended features including USB 3.0 based NAS functionality and th...
0%
legitreviews.com
Updated:
2014-09-25 02:24:50
Today we look at Netgear's flagship dual-band router, the Nighthawk R7000. Legit Reviews has been evaluating Wireless-AC devices for a number of years and has put off upgrading from what we think is currently the best overall router, the Netgear R6300. Wh...
Bottom line I have to say working with the Netgear Nighthawk R7000 Dual-Band 802.11 has been a real eye-opener. We really had the bar set high – especially comparing it to our favorite router the Netgear R6300. Netgear changed the entire package in this flagship upgr...
0%
androidguys.com
Updated:
2014-09-25 02:24:50
Today we're looking at the Nighthawk, one of Netgear's mot recently released routers to feature dual-band 802.11ac connectivity. Looking every bit like a stealth fighter of the same name, it's not something you might expect to see in an office environment...
100%
makeuseof.com
Updated:
2014-09-25 02:24:50
Sleek, militarized and ahead of its time, Netgear's Nighthawk R7000 802.11ac wireless router emanates pure masculine sex appeal: It looks like the future of routers – and technically, its AC1900 specification leads nearly all competitors. It also offers N...
Bottom line MakeUseOf recommends: For future-proofing, it's a great buy. But for current needs, you'll get a better deal from a cheaper router...
0%
pcworld.com_techhive.com
Updated:
2014-09-25 02:24:50
It's been more than 18 months since the first 802.11ac routers hit the market, and the IEEE still hasn't approved the draft standard. If you think Congress moves slowly, you haven't been tracking the pace at which the IEEE has been considering the draft v...
90%
missingremote.com
Updated:
2014-09-25 02:24:50
Nothing can deliver the raw capability of Gigabit Ethernet when it comes to pushing large amounts of data around the home. Unfortunately, in many homes it just is not practical to pull Cat-6 through the walls, so other methods must be found to enable the...
Good Fast, Router Stablity, Range, ReadySHARE Vault...
Bad Ports are not all consolidated on the rear, USB 3.0 performance not much better than USB 2.0, Still waiting for promised firmware features...
Bottom line In the modern wireless market, there is not much difference between the underlying hardware each of the vendors bases their products on. When comparing state-of-the-art AC1900 Wi-Fi routers, chances are that, aside from some slight variation in clock spe...
0%
smallnetbuilder.com
Updated:
2014-09-25 02:24:50
Some of the resident AC router fanboys over in the Forums are about to pop a blood vessel in anticipation of the first AC1900 class routers and trying to decide which to blow $200+ on. So I figured I'd better get something up sooner vs. later so that they...
Good • Supports router, AP, media bridge and WDS bridging/repeating...
Bad Nothing glaring...
Bottom line With only two AC1900 routers to show, the Router Ranker results are pretty uninteresting. But for the record, they show the NETGEAR R7000 Nighthawk in the #1 position and the ASUS RT-AC68U as number 2.AC1900 is mainly a marketing ploy to make you feel lik...
0%
tomsguide.com
Updated:
2014-11-25 07:58:58
Netgear's Nighthawk AC 1900 Smart WiFi Router, better known as the R7000, is for those who need to save a few bucks while creating an up-to-date wireless network. At $190, it's priced about $100 less than the competition (including Netgear's own R8000) an...
Good Excellent combined throughpu, Genie softwar, Removable antenna, Affordabl, Open-source firmware...
Bad Disappointing rang, Large in-wall AC adapter...
Bottom line The Netgear R7000 combines excellent 5-GHz speed with Netgear's handy Genie software, but this router doesn't have the best range. Netgear's Nighthawk AC 1900 Smart WiFi Router, better known as the R7000, is for those who need to save a few buc...
70%
nikktech.com
Updated:
2014-12-17 02:39:50
While most of us are always looking for the best possible PC hardware including CPUs, memory modules, graphics cards and solid state drives there are others who are struggling to find the best possible WiFi router to complete or to expand their home or wo...
Good Build Quality, Design, Wireless Performance (Fastest In Our Charts), AC1900 Technology (Concurrent 802.11n & 802.11ac), User Friendly Web Interface, Features, Technologies Used (Beamforming & TurboQAM), Android & iOS App, 4 Gigabit Ethernet Ports, 2 USB P...
Bad Price (For Some)...
Bottom line It's been several years since I've had the chance to test a router by Netgear so i had no idea of what to expect from the R7000 Nighthawk. I mean ok we all liked the design of the R7000 even before it got here but we couldn't wait to see how it would perf...
0%
vrworld.com
Updated:
2015-02-04 06:53:42
Up for consideration today is the Netgear Nighthawk R7000 Router. Advertised as being built for gaming, media streaming, and mobile devices, this device was an honoree at the 2014 International CES Innovations Design and Engineering awards.Of course for a...
Bottom line The Nighthawk is available now for an MSRP of $199. For the money, the router offers excellent performance on the 5 GGz band with great QoS functionality. These, along with the suite of extended features including USB 3.0 based NAS functionality and the V...
0%
gamingillustrated.com
Updated:
2016-11-06 02:30:19
Wireless routers are seemingly a necessary evil. They're typically bulky and unattractive, and they are pricey for a gadget that has no sex appeal. But let's face it — you need a wireless router, and a good one will make your life a heck of a lot easier.U...
Bottom line though, the Netgear Nighthawk R7000 delivers high speeds and an excellent set of features, and it is one of the best wireless routers currently available.The Netgear Nighthawk R7000 was reviewed using a router supplied by Netgear. BioTwitterGoogle+Latest...
88%
mbreviews.com
Updated:
2018-05-13 07:36:13
Even though these routers are quite old (2013), the NETGEAR Nighthawk and ASUS RT-AC68U are still as influential as the year they arrived. Both feature great speed and performance, both have interesting designs so let's see which one is better.UPDATE (1...
Bottom line We have seen how well both routers perform and from the looks of it, the ASUS RT-AC68U has won, so what about the price? ASUS RT-AC68U is a bit more expensive than NETGEAR Nighthawk, but not by much.Since today is a must to have a powerful, capable router...
0%
mbreviews.com
Updated:
2018-07-01 06:42:43
As you know, the WiFi technology has evolved a lot the last decade, from the good ol' 2.4GHz band and 802.11n wireless networking standard to the now almost equally widespread, but better 802.11ac standard. So, you have a large array of routers, with diff...
0%
mbreviews.com
Updated:
2018-08-03 18:39:00
Routers are one of the most widespread devices right now, everybody has one (or more) inside their home. But, if your Internet provider offers high speeds, a conventional, cheap router may not be enough (you don't want it to be the bottleneck of your netw...
Bottom line Both routers are fantastic performers, but Linksys WRT1900ACS has some advantages (although not really in a radical way). So what about the price? Well, it seems that both Netgear Nighthawk R7000 and Linksys WRT1900ACS are really similarly priced, with li...
0%
pcmag.com
Updated:
2020-07-06 11:02:14
The Nighthawk($159.99 at Best Buy), is Netgear's latest router in the company's premium dual-band 802.11ac router line-up. The router looks as cool as its name suggests, with a trapezoid design and flared sides. The shape is reminiscent of the famed fight...
0%
Brand Image Product code Product Stock Price from
NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
(show image)
DGND3700B DGND3700B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)