location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Extra LCD screen PAC132/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extra LCD screen PAC132/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAC132/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581379261
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Extra LCD screen PAC132/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17.8 cm (7")
  • - 480 x 234 pixels
  • - 30 ms 200 cd/m²
More>>>
Display
Display diagonal *
17.8 cm (7")
Display resolution *
480 x 234 pixels
Display brightness (typical)
200 cd/m²
Response time *
30 ms
Pixel pitch
0.107 x 0.370 mm
Multimedia
RMS rated power
10 W
Weight & dimensions
Weight (without stand)
370 g
Packaging data
Package width
230 mm
Package depth
68 mm
Package height
246 mm
Other features
Package dimensions (WxDxH)
230 x 68 x 246 mm
Effective viewing area
154.1 x 86.6 mm
Case or master carton quantity
3 pc(s)
Case or master carton dimensions (W x D x H)
245 x 225 x 270 mm
Case or master carton weight
2.5 kg
Display resolution (numeric)
480 pixels
Logistics data
Master (outer) case width
245 mm
Master (outer) case length
225 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
2.5 kg