location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips StyleShaver Waterproof shaver & styler QS6141/33

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StyleShaver
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Waterproof shaver & styler QS6141/33
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QS6141/33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103699644 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:50:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QS6141/33 user manual (18.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips StyleShaver Waterproof shaver & styler QS6141/33
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Foil shaver Black, Silver
  • - Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Charging time: 4 h
More>>>
Lithium-Ion battery power
Lithium-Ion battery power

The Lithium Ion battery delivers up to 50 mins of powerful cordless use and is fully charged in only 4 hours.

Beard and stubble trimmer
Beard and stubble trimmer

The full metal trimmer (32 mm) and the comb with 12 adjustable length settings makes it easy to get exactly the beard length you want. Lock in your perfect length setting with the zoom wheel. The durable metal trimmer with skin-friendly rounded edges guarantees a precise and even trim.

Dual sided trimmer
Dual sided trimmer

Take off the adjustable comb and there's a full metal, dual sided trimmer underneath. Use the 32-mm side for a high-performance trim and the 15-mm side for precise detailing work in those hard to reach places. The rounded tips ensure a smooth touch to your skin. The finer cutting elements deliver a close trim with perfect results — excellent for small details or areas like under your nose or around your mouth.

New Dual Foil Shaver
New Dual Foil Shaver

The new dual foil shaver makes it easy to shave around your style. The mid-trimmer catches longer, tougher hairs and the 2 floating foils shave everything else perfectly smooth.

AquaTec - Wet and Dry
AquaTec - Wet and Dry

For extra skin protection and optimal shaving results, use wet with gel or foam, it can also be used dry for convenience. And when you're done, just rinse the product under the tap to clean it.

Beard comb

The design of the beard comb gives you more control, allowing you to always trim your beard evenly.

Foldable charging stand
Foldable charging stand

The foldable charging stand gives you convenience at home and flexibility when travelling.

Battery light
Battery light

The light is continuously lit to indicate a full battery, and blinks orange when you have about 10 minutes of usage left.

High-performance trimmer
High-performance trimmer

The full metal trimmer has sharper edges for more efficient performance. The detail trimmer is specially designed to give a closer trim even in the most hard to reach areas.

Built to last
Built to last

All of our grooming products are built to last. They come with a 2-year worldwide guarantee and worldwide voltage compatibility, and they never need to be oiled.

Zoom wheel
Zoom wheel

Zoom wheel makes it easy to adjust the comb in the 12 length settings. The settings offer ultimate precision of 0.5-mm steps on the shorter lengths to define exactly the style you want, between a 5 o'clock shade and 3 days' stubble. Also, for longer beards, it offers exactly the lengths you need in 1-mm step sizes.

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas — Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Features
Shaver system *
Foil shaver
Trimmer *
Yes
Product colour *
Black, Silver
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Indication
Battery level indicator
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Charging time
4 h
AC input voltage
100-240 V
Shaving time
50 min
Packaging content
Cleaning brush
Yes
Manual
Yes