location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 5000 Hair clipper HC5440/83

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hair clipper HC5440/83
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC5440/83
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103651656 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HC5440/83 user manual (14.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Easy to clean
Easy to clean

Simply click open the detachable head to quickly release and wash the blades.

5-year worldwide warranty
5-year worldwide warranty

All of our grooming products are built to last. They come with a worldwide guarantee and worldwide voltage compatibility. Simply register your clipper at www.philips.com/5years to receive an additional 3 years on top of your standard 2-year Philips guarantee, giving you a 5-year worldwide warranty in total.

No oil needed
No oil needed

No oil needed, for easy maintenance and to save you time.

24 lock-in length settings
24 lock-in length settings

Turn the zoom wheel to simply select and lock in the length you want, with 23 length settings from 1 to 23 mm, and precisely 1 mm between each length. Or you can use it without the comb for a close 0.5-mm trim.

Stainless steel blades
Stainless steel blades

Self-sharpening stainless steel blades for long-lasting sharpness.

Hard storage case
Hard storage case

Your clipper comes with a reliable hard case for complete durability, to ensure it is kept in optimum condition for ultimate power and precision, time after time.

Bonus 1.5-, 3- and 5-mm beard combs
Bonus 1.5-, 3- and 5-mm beard combs

Use your Philips hair clipper to style your beard. It comes with 3 dedicated beard comb attachments to give you the complete style you want.

Corded and powerful cordless use
Corded and powerful cordless use

Use the clipper corded or cordless for maximum power and freedom, with 75 minutes of cordless power after 8 hours of charging.

DualCut Technology
DualCut Technology

Power through any hair type with our advanced DualCut Technology, which combines a double-sharpened cutting element with low-friction engineering. The innovative cutting element is designed to cut hair twice as fast as standard Philips clippers, with the added confidence of a robust steel guard for ultimate durability.*

Performance
Product colour *
Black, Silver
Number of length steps *
24
Minimum hair length
0.5 mm
Maximum hair length
2.3 cm
Cutter width
4.1 cm
Suitable for entire body *
No
Self-sharpening blade
Yes
Blade material
Stainless steel
Maintenance-free blades
Yes
Ergonomics
Cordless
Yes
Power
Operating time *
75 min
Rechargeable *
Yes
Charging time
8 h
Battery technology
Nickel-Metal Hydride (NiMH)
Other features
Beard length range
1
Packaging content
Storage pouch
Yes
Attachment combs
Beard