location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Headphone extension cable SWA3528/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headphone extension cable SWA3528/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWA3528/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895931694
Category: Audio Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Headphone extension cable SWA3528/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - 3.5mm Male
  • - 3.5mm Female
  • - Silver
More>>>
Features
Cable length *
1.5 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Female
Connector contacts plating
Gold
Product colour *
Silver
Packaging data
Package width
14 mm
Package height
3.5 mm
Other features
Package length
2.3 cm
EAN/UPC/GTIN (packaging)
87 10895 93169 4
Gross weight inner carton
0.700 kg
Gross weight of outer carton
4.200 kg
Height (cm) inner carton
14.20 cm
Height (cm) outer carton
32.00 cm
Length (cm) inner carton
23.20 cm
Other features
Package weight
0.130 kg
Length (cm) outer carton
45.50 cm
Net weight inner carton
0.520 kg
Net weight of outer carton
3.120 kg
Quantity inner carton
4 pc(s)
Quantity outer carton
24 pc(s)
Tare weight inner carton
0.180 kg
Tare weight outer carton
1.080 kg
Width (cm) inner carton
14.20 cm
Width (cm) outer carton
25.00 cm
Packaging composition
Packaging tare weight
0.030 kg
Packaging net weight
0.100 kg
Logistics data
Master (outer) case GTIN (EAN/UPC)
87 10895 93170 0
Shipping (inner) case GTIN (EAN/UPC)
87 10895 99766 9