location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-R600VPN wired router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-R600VPN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-R600VPN V2 show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:45:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-R600VPN wired router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - Gigabit Ethernet
  • - DHCP client DHCP server
More>>>
WAN connection
Ethernet WAN *
Yes
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet interface type *
Gigabit Ethernet
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Static route
Yes
VLAN support
Yes
Wireless LAN features
Dual-band
No
Management features
Universal Plug and Play (UPnP)
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Protocols
DMZ support
Yes
DHCP client *
Yes
DHCP server *
Yes
Supported network protocols
TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS, IPsec, PPTP
Security
MAC address filtering
No
DoS attack prevention
Yes
Access Control List (ACL)
Yes
Access Control List (ACL) based
IP/MAC/Domain Name filtering
VPN tunnels quantity
20
Features
Flash memory
16 MB
Internal memory
128 MB
Internal memory type
DRAM
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Certification
CE, FCC, RoHS
Design
Product colour *
Black
Rack mounting
Yes
LED indicators
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
209 mm
Depth
126 mm
Height
26 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-10-27 06:40:29
Uk has collected 2 expert reviews for TP-Link TL-R600VPN wired router Gigabit Ethernet Black and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
alphr.com
Updated:
2015-10-27 06:40:29
IPsec VPNs are one of the cheapest methods of connecting mobile workers securely to the main office, a cost that TP-Link's new TL-R600VPN reduces even further. This little desktop unit simultaneously supports up to 20 IPsec and 16 PPTP VPN tunnels, yet co...
Bottom line A budget router with a good range of features, but it's only suited to very light VPN duties...
50%
smallnetbuilder.com
Updated:
2015-10-27 06:40:29
I've had the opportunity to review several TP-LINK products, including their TL-ER6020 Dual-WAN VPN Router and the TL-SG2216 Smart Switch. Prior to reviewing these two products, I hadn't heard of TP-LINK, so I was intrigued to read their goal is to become...
Good VPN for not a lot of $, Gigabit ports, Silent, Internal power supply...
Bad No L2TP support, Sitetosite IPsec only, No IPv6, No VLANs...
0%
Brand Image Product code Product Stock Price from
TP-Link TL-R470T+ wired router Black TP-Link TL-R470T+ wired router Black
(show image)
TL-R470T+ V3 TL-R470T+ 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link SafeStream Gigabit Broadband VPN Router TP-Link SafeStream Gigabit Broadband VPN Router
(show image)
TL-R600VPN V1 SafeStream Gigabit Broadband VPN Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Load Balance Broadband Router TP-Link Load Balance Broadband Router
(show image)
TL-R470T+ V1 Load Balance Broadband Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link Load Balance Broadband Router TP-Link Load Balance Broadband Router
(show image)
TL-R480T+ V1 Load Balance Broadband Router 0.00
(excl. VAT)
0 (incl. VAT)