location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 m (6 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 m (6 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBLT2MBR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852203 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2 m (6 ft.) USB to Lightning Cable - Right Angle iPhone / iPad / iPod Charger Cable - 90 Degree Lightning to USB Cable - Apple MFi Certified - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - Lightning Angled Male
  • - USB A Straight Male
  • - Connector contacts plating: Nickel
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
More>>>
Features
Cable length *
2 m
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Angled
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product colour *
Black
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Compatibility
iPod/iPhone/iPad
Certificates
Compliance certificates
RoHS
Certificates
Certification
CE, REACH
Weight & dimensions
Weight
60 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
152 mm
Package depth
201 mm
Package height
21 mm
Package weight
110 g
Logistics data
Harmonized System (HS) code
85177900
Master (outer) case width
346 mm
Master (outer) case length
355 mm
Master (outer) case height
326 mm
Products per master (outer) case
60 pc(s)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)