location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 G2 AMD E E1-2100 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0Z61EA#ABF*KIT*
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 347140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:50:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 255 G2 AMD E E1-2100 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD E E1-2100 1 GHz Processor cores: 2
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 8210
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 8.1 64-bit
More>>>
Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E1-2100
Processor cores
2
Processor threads
2
Processor frequency *
1 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 8000
On-board graphics card model *
AMD Radeon HD 8210
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
45 W
DC-in jack
Yes
Security
Cable lock slot
No
Weight & dimensions
Width
378.4 mm
Depth
259.2 mm
Height
28.1 mm
Weight *
2.5 kg
Packaging content
AC adapter included *
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:46:40
Uk has collected 7 expert reviews for HP 255 G2 AMD E E1-2100 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2014-09-19 01:08:57
It goes without saying that the HP 255 G2 isn't a computer intended for any kind of heavy use. Sporting a particularly low-power (and inexpensive) processor, AMD's quad-core E2-3800, HP has designed a laptop that will have precisely zero appeal to anyone...
Good Very affordable, Responsive, Generous amount of memory...
Bad Awful screen, Restricted to less demanding tasks, Thick and heavy chassis...
Bottom line HP has clearly aimed low with the 255 G2, but in doing so, has hit the mark. Although its performance isn't great, it's hard to be really critical of this laptop, since it's very well priced and it does exactly what it's intended for. While the low-power...
80%
techradar.com/au/
Updated:
2014-09-19 01:08:57
It goes without saying that the HP 255 G2 isn't a computer intended for any kind of heavy use. Sporting a particularly low-power (and inexpensive) processor, AMD's quad-core E2-3800, HP has designed a laptop that will have precisely zero appeal to anyone...
Good Very affordable, Responsive, Generous amount of memory...
Bad Awful screen, Restricted to less demanding tasks, Thick and heavy chassis...
Bottom line We liked The G2 is one of the cheapest laptops I've ever tested, and while it's hardly a premium device, everything works where it counts. Thanks to having 4GB of memory, there was no noticeable slowdown in Windows, and therefore it's perfectly adequate f...
80%
itpro.co.uk
Updated:
2014-11-07 07:43:08
By using Linux, HP hasn't had to shell out for a Windows license and has been able to price this 15in laptop at £200, a rare occurrence. The G1 runs Ubuntu 12.04, which came out in 2012, but it's a Long Term Support release supported until 2017, which ma...
Good Bargain price; Ubuntu is versatile and intuitive; Decent ergonomics...
Bad Potentially unfamiliar OS; Low power levels; Uninspiring looks...
Bottom line A decent budget laptop useful for basic word processing and web browsing...
60%
notebookcheck.net
Updated:
2014-05-30 01:46:40
HP added new notebooks to the highly competitive market of cheap 15.6-inch notebooks with the 255 G2 series. The computers of this series feature the latest Kabini APUs from AMD. We compare our test model to the following competitors: Acer Aspire E1-572...
Good frugal, cool, 24 months warranty, matte display...
Bad weak APU, BIOS option "Fan always on" is enabled by default...
Bottom line HP 255 G2Because of its APU, the HP 255 G2 ranks at the bottom in terms of performance. It can be used for text processing, watching videos, Internet surfing and Skype. The notebook always works quietly - once you disabled the option "Fan always on" in th...
70%