location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CA 560 AC-Adapter power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA 560 AC-Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3171A003
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:01
The date of the most recent change of this product data-sheet in Icecat.
Features
Input voltage *
AC 110/220 V ± 10% ( 50/60 Hz )
Output voltage *
9.5 V
Output current
2.7 A
Design
Product colour *
Black
Weight & dimensions
Weight
180 g
Other features
I/O ports
1 x power 2-pole 1 x power DC jack
Dimensions (WxDxH)
57 x 104 x 28 mm
Brand Image Product code Product Stock Price from
Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black
(show image)
3036A003 Battery Charger/220V Li-Ion f Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
Canon Compact Power Adapter f MV600ser MVX100i power adapter/inverter Indoor Black Canon Compact Power Adapter f MV600ser MVX100i power adapter/inverter Indoor Black
(show image)
8468A003 Compact Power Adapter f MV600ser MVX100i 0.00
(excl. VAT)
0 (incl. VAT)
Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black Canon Adapter CA-560 AC f PS G1 G2 Pro90 power adapter/inverter Black
(show image)
3171A008 Adapter CA-560 AC f PS G1 G2 Pro90 0.00
(excl. VAT)
0 (incl. VAT)