location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C8100DN Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C8100DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102HP3NL1
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C8100DN Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - 32 ppm
  • - Duplex printing
  • - Total output capacity: 20000 sheets
  • - Internal memory: 256 MB Built-in processor 800 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Warm-up time
45 s
Time to first page (black, normal)
5.9 s
Time to first page (colour, normal)
7.9 s
Economical printing
Yes
Input & output capacity
Total output capacity *
20000 sheets
Maximum output capacity
120000 sheets
Paper handling
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Folio, Letter
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Performance
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor model
PowerPC 750GL
Processor frequency
800 MHz
Sound pressure level (printing)
53.7 dB
Sound power level (standby)
43.8 dB
Design
Certification
TÜV/GS, CE, PTS
Power
Power consumption (printing) *
840 W
Power consumption (standby)
210 W
Power consumption (PowerSave)
15 W
Weight & dimensions
Weight
87 kg
Dimensions (WxDxH)
605 x 670 x 680 mm
Other features
Mac compatibility
Yes
Networking features
Ethernet 10-Base-T/100Base-TX
Toner cartridge
TK-820Y, TK-820M, TK-820C, TK-820K
Wireless technology
IEEE 1284
Compatible operating systems
Windows Operating Systems/Mac OS X 10.2/ UNIX/LINUX