location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Xserve server 160 GB Rack (1U) Intel® Xeon® 2.26 GHz 3 GB DDR3-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xserve
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xserve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB449F/A
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Xserve server 160 GB Rack (1U) Intel® Xeon® 2.26 GHz 3 GB DDR3-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2.26 GHz
  • - 3 GB 1066 MHz DDR3-SDRAM 3 x 1
  • - 160 GB
  • - Rack (1U) 750 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:47:04
Uk has collected 7 expert reviews for Apple Xserve server 160 GB Rack (1U) Intel® Xeon® 2.26 GHz 3 GB DDR3-SDRAM 750 W and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-30 05:47:02
Product Code: MB449B/A The Apple Nehalem Xserve ranks best-in-class in build quality, engineering, durability, and serviceability among 1U x86 rack servers. The newest Apple Xserve, redesigned around Intels Nehalem Xeon quad-core CPU, adds performa...
Bottom line Apples Nehalem Xserve packs more into one rack unit than any other server. For one price, you get a best-in-class server and a commercial Unix OS with unlimited client licences, plus a foolproof management GUI. The 2.26GHz eight-core model outguns an...
80%
digitalartsonline.co.uk
Updated:
2011-07-30 05:47:02
From the start, Apples Xserve has ranked best-in-class in build quality, engineering, durability, and serviceability among 1U x86 rack servers. The newest Xserve, redesigned around Intels Nehalem Xeon quad-core CPU, adds performance to the list of Xs...
80%
alphr.com
Updated:
2011-07-30 05:47:03
Apple's server division has never been known as a rapid reaction force so it was quite a surprise when it offered PC Pro Business an early look at its new Xeon 5500-equipped Xserve. This makes it one of six server vendors to deliver a "Nehalem" equippe...
Bottom line Sporting the latest 5500 Xeons, the Xserve delivers Apple's legendary build quality and design with the added bonus of unlimited licences...
67%
itpro.co.uk
Updated:
2011-07-30 05:47:03
The Xserve gets all the benefits of Apple’s unique design and build quality so you know this server is going to last the course. It looks a lot better value than previous Xserve models and this is made all the better by the unlimited client license for...
67%
goodgearguide.com.au
Updated:
2011-11-06 09:18:28
From the start, Apples Xserve has ranked best-in-class in build quality, engineering, durability, and serviceability among 1U x86 rack servers. The newest Xserve, redesigned around Intels Nehalem Xeon quad-core CPU, adds performance to the list of Xserves leadership criteria. Nehalem Xserve is very likely the fastest, most energy-efficient, and most cost-effective dual-socket 1U rack server on the market. Xserves designers didnt need to commission a forward-looking study of enterprise serv...
Good A fast, energy-efficient, and cost-effective dual-socket 1U rack server. The enormous leap in memory bandwidth makes it possible to do so much more work in the same space, Nehalem and Mac OS X seem positively made for each other...
Bad Nehalem Xserve is not everything it could be, lower power consumption at idle would be a benefit...
Bottom line Apple’s Nehalem Xserve packs more into one rack unit than any other server. For one price, you get a best-in-class server and a commercial Unix OS with unlimited client licenses, plus a foolproof management GUI. The 2.26GHz eight-core model outguns...
85%
infoworld.com
Updated:
2011-07-30 05:47:02
Bottom Line Apples Nehalem Xserve packs more into one rack unit than any other server. For one price, you get a best-in-class server and a commercial Unix OS with unlimited client licenses, plus a foolproof management GUI. The 2.26GHz eight-core mode...
Bottom line Apples Nehalem Xserve packs more into one rack unit than any other server. For one price, you get a best-in-class server and a commercial Unix OS with unlimited client licenses, plus a foolproof management GUI. The 2.26GHz eight-core model outguns and o...
85%
legitreviews.com
Updated:
2011-07-30 05:47:03
Intel has officially announced the Xeon processor 5500 series, previously codenamed...
Bottom line The Intel Xeon E5520 and X5570 server processors proved to be much faster than Harpertown and will boost productivity for server applications...
0%