location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C240SF Laser A4 2400 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C240SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406875#*KIT*
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C240SF Laser A4 2400 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 30 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Warm-up time
30 s
Time to first page (black, normal)
14 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Time to first copy (black, normal)
30 s
Time to first copy (colour, normal)
30 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CCD
Scan to
E-mail, File, FTP, USB
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
2 sec/page
Modem speed
33.6 Kbit/s
Fax memory
2 MB
Auto-redialing
Yes
Fax broadcasting
100 locations
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum input capacity
751 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, C5, C6, DL, Monarch
Paper tray media weight
60 - 160 g/m²
Paper tray media weight (imperial)
7.26 - 19.1 kg (16 - 42 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPP, Bonjour
Supported network protocols (IPv6)
TCP/IP, IPP, Bonjour
Performance
Internal memory *
256 MB
Processor frequency
400 MHz
Design
Product colour *
White
Market positioning *
Business
Power
Power consumption (average operating)
1300 W
Power consumption (PowerSave)
10 W
AC input voltage
120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certificates
Certification
UL60950-1 2nd Edition, CAN/CSA C22.2 No. 60950-1 (c-UL)
Weight & dimensions
Width
420 mm
Depth
493 mm
Height
476 mm
Weight
30 kg
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 01:50:01
Uk has collected 8 expert reviews for Ricoh Aficio SP C240SF Laser A4 2400 x 600 DPI 16 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcmag.com
Updated:
2014-08-29 01:50:01
File the Ricoh Aficio SP C240SF ($400 street) under (mostly) pleasant surprises. Aimed at small to medium-size offices and workgroups with relatively heavy-duty print needs, it delivers fast speed for the price, ample paper handling, and acceptable output...
Good Fast. Ample paper capacity for a small office. Duplexer. Ethernet. Standalone fax and copier. Scans to PC over network.
Bad Default installation doesn't install fax driver on PC...
Bottom line The Ricoh Aficio SP C240SF color laser MFP delivers fast speed, reasonably high-quality output, and good paper handling for a small office...
80%