location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® 2.4 GHz 4 GB DDR2-SDRAM 1440 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System x3850 M2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72334RG
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® 2.4 GHz 4 GB DDR2-SDRAM 1440 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2.4 GHz
  • - 4 GB DDR2-SDRAM 4 x 1
  • - Rack (4U) 1440 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:21:54
Uk has collected 1 expert review for IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® 2.4 GHz 4 GB DDR2-SDRAM 1440 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-27 11:21:54
The x3850 M2 is a fine example of why server virtualisation is becoming ever more popular. This 4U rack system has enough grunt to handle a large number of VMs enabling you to maximise data centre rack and floor space and increase your server count on...
83%
Brand Image Product code Product Stock Price from
IBM

IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® E7 Family E7420 2.13 GHz 4 GB DDR2-SDRAM 1440 W
(show image)
72332RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® 7000 Sequence X7460 2.66 GHz 8 GB DDR2-SDRAM 1440 W
(show image)
72336RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® E7 Family E7450 2.4 GHz 8 GB DDR2-SDRAM 1440 W
(show image)
72335RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer System x3850 M2 server 0 GB Rack (4U) Intel® Xeon® 2.13 GHz 4 GB DDR2-SDRAM 1440 W
(show image)
72337RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM eServer System x3850 M2 server 584 GB Rack (4U) Intel® Xeon® 7000 Sequence E7210 2.4 GHz 4 GB DDR2-SDRAM 1440 W
(show image)
71411RG System x3850 M2 0.00
(excl. VAT)
0 (incl. VAT)