location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KF600 107 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KF600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF600.ANLDBK
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KF600 107 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Rear camera resolution (numeric): 3 MP Auto focus
  • - Bluetooth 2.0+EDR
  • - FM radio
  • - Lithium-Ion (Li-Ion) 800 mAh
More>>>
Design
Product colour *
Silver
Display
Display type
TFT
Panel type
TFT
Memory
Flash card support *
Yes
Internal memory
40 MB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera *
Yes
Digital zoom
4x
Night mode
Yes
Auto focus
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Microphone included
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
2.5 h
Standby time (2G) *
200 h
Weight & dimensions
Weight *
107 g
Width
50.7 mm
Depth
14.4 mm
Height
101.2 mm
Phone features
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Other features
Interface
USB 2.0
Networking type
GSM, EDGE class 10
Operating frequency
900/1800/1900 MHz
Video capability
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:52:34
Uk has collected 57 expert reviews for LG KF600 107 g Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
zath.co.uk
Updated:
2013-11-15 20:52:29
Here is my latest mobile phone handset review, that of the LG KF600 brought to you by a company that is focusing on producing stylish mobile phones that have well implemented and developed features.Your first impressions of this product is that from lo...
0%
itreviews.com
Updated:
2013-11-15 20:52:30
The KF600 is a quirky phone and for once the quirk works well. The InteractPad has been well thought through and as a result this phone is easy to use as well as looking very distinctive. LG - KF600 price Buy LG KF600 securely online at a bargain pric...
0%
goodgearguide.com.au
Updated:
2013-11-15 20:52:30
The KF600’s unique touchpad is reasonably successful, but it’s not without its faults. Perhaps the biggest issue with the phone is the lack of 3G connectivity. However, this is still a reasonable handset.
Good Dual displays, largely intuitive interface, three-megapixel camera, microSD card slot, A2DP Bluetooth...
Bad No 3G connectivity, interface speed, tactility of touchpad, poorly designed keypad The Final Word The KF600’s unique touchpad is reasonably successful, but it’s not without its faults. Perhaps the biggest issue with the phone is the lack of 3G...
Bottom line The KF600’s unique touchpad is reasonably successful, but it’s not without its faults. Perhaps the biggest issue with the phone is the lack of 3G connectivity. However, this is still a reasonable handset.
60%
gadgetspeak.com
Updated:
2013-11-15 20:52:30
click to enlarge For a slide phone the dimensions are not unusual at 10x5x1.5cm when closed, open the slide and nearly another 4cm is exposed. Initially this seems a little tall but thats because it has two displays. The top 4.2x3.2cm and after a .5cm...
68%
letsgomobile.org/en
Updated:
2013-11-15 20:52:30
LG KF600 review N ot so long ago, LG was mainly known because of their consumer Electronics such as refrigerators and television screens. LG are slowly increasing their popularity on the mobile phone market and are gradually conquering a market share...
69%
tracyandmatt.co.uk
Updated:
2013-11-15 20:52:30
This week I was asked to review the LG KF600, which is the latest offering from LG.The LG KF600, features a split-screen design. I was just as keen to get my hands on this mobile, as interesting as it looked. Would I find its functionality to be as int...
Bottom line Overall Ive been quite impressed with the KF600. It doesnt work as a business phone but then it really isnt trying to be one. If you are looking for an inexpensive phone with good features and attractive looks for personal use then the KF600 is wort...
0%
pocket-lint.com
Updated:
2013-11-15 20:52:32
From the innovative design to the cool Keith Haring themes, all the potential is here but something just doesn’t quite work...
Good Keith Haring themes, good build quality, good slide action...
Bad Confusing control just doesnt quite work...
Bottom line From the innovative design to the cool Keith Haring themes, all the potential is here but something just doesn’t quite work...
60%
techradar.com
Updated:
2013-11-15 20:52:32
Every major mobile phone maker may be trying their hand at touchscreens in the wake of the iPhone, but with the KF600 LG has managed to come up with a touch-controlled phone offering something distinctly different.To start with, LG hasnt opted for ful...
Good Novel use of touchpad technology, Intuitive menu system, Good 3-megapixel camera with autofocus, Smart design with eye-catching graphics, Slim, attractive design...
Bad No 3G or Wi-Fi, No smartphone capability, No 3.5mm headphone socket for music player, Only one screen touch sensitive can be odd, InteractPad not as responsive as we’d like...
Bottom line Every major mobile phone maker may be trying their hand at touchscreens in the wake of the iPhone, but with the KF600 LG has managed to come up with a touch-controlled phone offering something distinctly different.To start with, LG hasnt opted for ful...
80%
theregister.co.uk
Updated:
2013-11-15 20:52:32
KF600: are two screens better than one? The lower, touch-sensitive screen - LG calls it the "InteractPad" - displays context-dependent buttons that control functions displayed on the other display. Fire up the MP3 player, for example, and the Interact...
Bottom line With its InteractPad system, the KF600 pulls together elements from both touchscreen and physical controls in a functional way. It’s certainly not trying to be an iPhone or a Viewty. The context-sensitive controls of the InteractPad do what a tradit...
75%
T3.com
Updated:
2013-11-15 20:52:32
From Chocolate to Shine and to Prada and Viewty, in the last year LGs been on overdrive, churning out phones that look terrific. At first glance the touchscreen looks huge, but its actually only the bottom 1.5in InteractPad which is touch respons...
Good Idea of Interact Pad, Menu themes, Can use own headphones...
Bad Sluggish interact pad, Shutter lag...
Bottom line A terrific idea. In practice, this is an average phone with a mediocre touchscreen...
60%
Zdnet.com.au
Updated:
2013-11-15 20:52:33
At this years Mobile World Congress, LG was keen to promote its latest handset, the LG KF600, which features a split-screen design. We were just as keen to get our hands on this mobile, as interesting as it looked. Would we find its functionality to b...
Good Keith Haring themes, Contextual menu, Sliding mechanism feels smooth...
Bad Touchscreen is awkward to use, Cumbersome Web browsing, Poor quality camera, no xenon flash...
Bottom line It seems like everyone is trying to figure out innovative ways to implement touchscreens, and while the LG KF600 is definitely an interesting concept, we dont think it works as smoothly as it could. Were definitely interested in seeing where LG take...
69%
3g.co.uk
Updated:
2013-11-15 20:52:34
We’ve wound up rather liking the KF600 despite its little quirks and flaws. It’s a good looking phone that’s easy to use for a touch display device, even though it achieves this by embracing a traditional user interface, which would stil...
80%
product-reviews.net
Updated:
2014-04-02 01:53:45
Over the past week I have had the pleasure in reviewing the new LG KF600 mobile phone that has been designed with the latest digital mobile communication technology.My first impression of the KF600 was that it has a nice design and is quite small consi...
0%
knowyourmobile.com
Updated:
2014-04-02 01:53:45
You may have played around with a touchscreen mobile before, but you wont have come across anything quite like LGs KF600. The KF600 is a sliderphone thats been created with a unique a two-part touchscreen interface on the front of the phone. While t...
Good Touchcontrolled InteractPad, Solid design, 3 megapixel camera...
Bad Lack of stand out features...
Bottom line The KF600 feature a forward thinking dual touch screen...
70%
stuff.tv
Updated:
2014-04-02 01:53:45
A classy design can’t hide a badly misfiring phone and skittish interactive touch UI...
Good Stylish design. Interesting ‘context specific’ changing touch keypad concept...
Bad Fickle touch UI. No 3G. Basic music player. Shoddy camera...
Bottom line A classy design can’t hide a badly misfiring phone and skittish interactive touch UI...
60%
cgena.com
Updated:
2016-11-27 00:20:40
The screen is divided into two parts, one of which is the located beneath the main screen; KF600's InteractPad has no telepathic powers, mind you, but it sure can replace physical navigation keys The bulk of the action for KF600 takes place on the In...
0%
cgena.com
Updated:
2013-11-15 20:52:29
The screen is divided into two parts, one of which is the located beneath the main screen; KF600's InteractPad has no telepathic powers, mind you, but it sure can replace physical navigation keys The bulk of the action for KF600 takes place on the In...
0%
hardwarezone.com.sg
Updated:
2013-11-15 20:52:29
Touch screen phones are no longer a rarity these days. However, a good touch screen phone remains elusive, particularly if you discount Apples iPhone. Where some phones have tried and succeeded on this front, many have failed. We take a look at LG...
Bottom line We didnt have too many complaints with the KF600. If the absence of 3G network support is not a concern for you, the style and functional features on the KF600 will still be a head turner. At a recommended retail pricing of S$538, we feel this phone...
0%
tech2.com
Updated:
2013-11-15 20:52:30
There are no comments on this article yet. Why dont you post one?...
Good Navigation pad works like a charm, Handwriting recognition works great, Camera quality is quite good...
Bad Poor battery life, No support for video caller tunes, Audio out is too low...
Bottom line When I first saw the KF600 in the flesh, so to speak, I was impressed with the kind of technology it employed and its sleek looks and feel. But now that I’ve tested it, it’s a whole new ballgame as I put it through its paces. Here, then...
60%
techtree.com
Updated:
2013-11-15 20:52:30
LG has been striving hard to retain its foot in the mobile market. Theyre having quite a success with the KU990 aka Viewty. The handset has premium features and is priced rightly, which puts forth the handset very competitively in the market. Now, we...
Good Great looks, 2-inch display, InteractPad, good build, FM radio, document reader (.DOC, .XLS, .PDF)...
Bad Poor audio, no mulitasking, poor camera, average battery Life, keypad not tactile...
60%
ld2.ciol.com
Updated:
2013-11-15 20:52:30
Touchscreen or slider phones are nothing new, but the latest LG KF600 sliderphone is-and what makes it different are the dual screens that LG has introduced.At first glance, the flat front panel makes you think that the whole surface is touch sen...
Good Dual Screen, Unique concept...
Bad Slow interface, Poor camera...
60%
Laptopmag.com
Updated:
2013-11-15 20:52:30
A fashionable multimedia slider that gives you a taste of touch without ditching the dialpad.
Good Haptic touchscreen for navigation, Stylish design, Good voice quality, GPS functionality...
Bad Music player launched in our pocket, Headphones not included, Expensive...
Bottom line With its half-touchscreen display and slider form factor, the Venus by LG is like the little brother to the full-touchscreen Voyager. Its a flashy multimedia phone that will turn heads, but it costs a pretty penny. While not without its flaws--namely...
70%
mobileblah.com
Updated:
2013-11-15 20:52:31
At this years Mobile World Congress, LG was keen to promote its latest handset, the LG KF600, which features a split-screen design. We were just as keen to get our hands on this mobile, as interesting as it looked. Would we find its functionality to b...
0%
product-reviews.net
Updated:
2013-11-15 20:52:31
Over the past week I have had the pleasure in reviewing the new LG KF600 mobile phone that has been designed with the latest digital mobile communication technology.My first impression of the KF600 was that it has a nice design and is quite small consi...
0%
smape.com
Updated:
2013-11-15 20:52:31
On a number of local markets the LG Company dont yet maintain positions as strong as they do, for example, in Europe or Northern America. And that is quite explicable. Experienced users cautiously regard this brands devices - the events traced back...
Bottom line LG KF600 is an original youth-oriented slider attracting attention with its unusual design and reasonable price. + Advanced implementation of the secondary screen + User themes developed by Keith Haring + Reasonable price + Good camera - Non-ideal erg...
0%
mobileburn.com
Updated:
2013-11-15 20:52:31
To sum up, I have to say that I am disappointed with the KF600. The lack of 3G is not my biggest concern, neither are the durability issues. What I would take more seriously is actually the user experience, because this is exactly what it is being adve...
Good Attractive interface, handwriting recognition, aboveaverage camera...
Bad Awkward phone book, primitive file management, no background music play, no 3G...
Bottom line To sum up, I have to say that I am disappointed with the KF600. The lack of 3G is not my biggest concern, neither are the durability issues. What I would take more seriously is actually the user experience, because this is exactly what it is being adve...
75%
trustedreviews.com
Updated:
2013-11-15 20:52:32
The tri-band LG KF600 is a slider and my review sample came from Orange, but you can find it elsewhere too. It is immediately marked out as different from other mobiles because it has two front screens. One is a 2in display offering 320 x 240 pixels that...
70%
phonearena.com
Updated:
2013-11-15 20:52:32
A month ago, at the MWC 2008 in Barcelona, LG’s products were definitely in the spotlight. One of the main ideas seen in the new phones of the company is that the touch technology is the key to the future.The slider KF600 is a perfect example for that...
Good InteractPad, Solid make, Very good sound quality...
Bad Not really suitable for multimedia, A very uncomfortable keyboard, Mediocre camera...
Bottom line For the time we used the KF600 we had the strange feeling that it’s sole purpose was to promote the InteractPad. That could be the reason for LG to choose a base, which has already passed the market tests – regular slider, which isn’t beautiful, nor ug...
75%
gsmarena.com
Updated:
2013-11-15 20:52:33
Touchpads are no longer revolutionary. But they are still not flawless either. The ones weve managed to test so far have all fallen seriously short of being the best thing since sliced bread. However, our experience with LG KF600 at the...
0%
mobilechoiceuk.com
Updated:
2013-11-15 20:52:33
We’ve wound up rather liking the KF600 despite its little quirks and flaws. It’s a good looking phone that’s easy to use for a touch display device, even though it achieves this by embracing a traditional user interface, which woul...
Good A fabulous looking slider phone that’s easier to use than most touch-screen phones...
Bad The phone lacks a few key features and the InteractPad takes up too much of the display.Look and Feel...
Bottom line We’ve wound up rather liking the KF600 despite its little quirks and flaws. It’s a good looking phone that’s easy to use for a touch display device, even though it achieves this by embracing a traditional user interface, which woul...
80%
infosyncworld.com
Updated:
2013-11-15 20:52:33
LGs KF600 resembles a Verizon Wireless phone we know, with a contextual touch menu on the bottom. Is the resemblance skin deep?...
Good Better contextual menus than the LG Venus.
Bad Not coming the U.S, wont replace the Venus any time soon. NillSlightMODERATEPalpableExtreme...
Bottom line Theres no use anticipating the LG KF600, because for once we Americans got an LG phone before the rest of the world. The KF600 is the LG Venus, out from under the stern gaze of Verizon Wireless watchful eye. We definitely prefer this version, mainl...
0%
slashphone.com
Updated:
2013-11-15 20:52:33
LG Electronics today announced the European launch of its 2008 iF product design award winning LG KF600. The new InteractPad is an unique interactive touch-based virtual navigation keypad that interacts with upper display and with the userThe InteractP...
0%
stuff.tv
Updated:
2013-11-15 20:52:34
A classy design can’t hide a badly misfiring phone and skittish interactive touch UI...
Good Stylish design. Interesting ‘context specific’ changing touch keypad concept...
Bad Fickle touch UI. No 3G. Basic music player. Shoddy camera...
Bottom line A classy design can’t hide a badly misfiring phone and skittish interactive touch UI...
60%