location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS8140/55 soundbar speaker Black 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS8140/55
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS8140/55
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581377816
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTS8140/55 soundbar speaker Black 5.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels DTS, Dolby Digital, Dolby Pro Logic II
  • - Wired Active subwoofer
  • - Black FM radio
More>>>
Audio
Audio output channels *
5.1 channels
Audio decoders
DTS, Dolby Digital, Dolby Pro Logic II
Equalizer modes
Classic, Game, Jazz
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer connectivity
Wired
Subwoofer frequency range
35 - 200 Hz
Subwoofer impedance
4 Ω
Features
Product colour *
Black
FM radio
Yes
Audio formats supported
MP3, WMA
Consumer Electronics Control (CEC)
EasyLink
Supported radio bands
AM, FM
Technical details
Image formats supported
JPEG
MP3 bit rates
32 - 256 Kbit/s
Video compression formats
DivX, DivX Ultra, MPEG1, MPEG2, WMV9
Video formats supported
MPEG1, MPEG2
Main unit weight
8.9 kg
Ports & interfaces
Bluetooth *
No
Wi-Fi *
No
Ethernet LAN
No
Number of HDMI outputs
1
Component video (YPbPr/YCbCr) out
1
Composite video out
1
Digital audio coaxial in
1
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
100 - 240 V
Power
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.3 W
Weight & dimensions
Width
1047 mm
Depth
154 mm
Height
174 mm
Weight
8.9 g
Subwoofer width
32.2 cm
Subwoofer depth
32.2 cm
Subwoofer height
42.5 cm
Subwoofer weight
12.7 kg
Main unit dimensions (WxDxH)
1047 x 154 x 174 mm
Packaging data
Package width
1120 mm
Package depth
598 mm
Package height
388 mm
Package weight
30 kg
Packaging content
Cables included
AC, Audio (3.5mm), Composite, HDMI
Remote control included
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AirPlay
No
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Optical disc player type
DVD player
Satellite speaker impedance
6 Ω
Subwoofer dimensions (W x D x H)
322 x 322 x 425 mm
Manual
Yes
Apple docking
Yes
Apple docking compatibility
iPod
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 02:07:47
Uk has collected 16 expert reviews for Philips HTS8140/55 soundbar speaker Black 5.1 channels and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
avreview.co.uk
Updated:
2014-09-11 02:07:47
Lets face it - setting up a full surround sound speaker system at home is a hassle, even for those us that actually have room for them. So soundbar speaker units appeared on the scene a few years ago, as an attempt to provide a much more convenient...
80%
T3.com
Updated:
2014-09-11 02:07:47
Raising the sound bar... This Philips HTS8140 isn’t just a speaker bar but an all-in-one home cinema system - tap a fingertip on the glass centrepiece and it glides across to reveal an upscaling DVD player. DVD pictures are surprisingly sharp, with im...
Good Solid surround performance Superb upscaled DVD pictures, iPod dock and USB input, Cool touch sensitive controls...
Bad Long, fat cable between sub and bar, Audio inputs on sub rather than bar...
Bottom line An all round winner of a better home cinema system...
100%
whathifi.com
Updated:
2014-09-11 02:07:47
This new system uses "psychoacoustic phenomena, array processing and precisely angled driver positioning" to produce a surround-sound field from a single array of speakers. But it's not terribly convincing. We're used to soundbars having a fairly wide...
Good More convenient than a sixspeaker system, very good upscaled DVD pictures, decent ability with movie soundtracks...
Bad Sound doesn't surround as well as a 'proper' speaker package, not agile enough for CDs, units are fairly large...
80%
smh.com.au
Updated:
2014-09-11 02:07:47
Philips HTS8140 SoundBar DVD Home Theatre Most people go for bigger units when buying a new TV but many dont consider upgrading their audio gear with a separate surround sound system, simply because theyre often too bulky and complicated. Philip...
80%
stuff.tv
Updated:
2014-09-11 02:07:47
Home cinema has come a long, long way from the wire-entangled, speaker-inundated days of yore. Nowadays one-box sound bar packages like this Philips HTS8140 – and others like the Samsung HT-X810R – deliver both crystal clear DVD pictures and l...
Good Looks natty. Fuss-free setup. Excellent picture and decent sound...
Bad Surround sound not real 5.1. Audio inputs on subwoofer...
Bottom line Not a true replacement for a 5.1 system, but a fine performer that offers spectacular, hassle-free home cinema...
100%
techradar.com
Updated:
2014-09-11 02:07:47
The Philips HTS8140 SoundBar is a seductive choice for anyone with a small apartment and an eye for style.It combines all of the speakers and electronics you need for a home cinema inside one package that can be mounted on the wall beneath your flatscre...
Good Clear picture, Very practical form factor, Genuine surround FX...
Bad Slightly disjointed bass channel, Sounds compressed in surround modes...
80%
trustedreviews.com
Updated:
2014-09-11 02:07:47
Early this year, Philips did something rather clever. It took the cool – and popular – new idea of the ‘soundbar' speaker system and stuck a DVD player in it. The result? The really rather enjoyable HTS8100 soundbar home theatre system. This system really...
Bottom line As a die-hard home cinema fan, I always approach systems like the Philips HTS8140 with a healthy dose of scepticism, knowing full well that they won't really be able to deliver the ‘proper' surround sound performance I crave. But I have to say that despit...
90%