location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI6PC INK TANK CYAN PHOTO ink cartridge Original Light Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI6PC INK TANK CYAN PHOTO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F47-3261300
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI6PC INK TANK CYAN PHOTO ink cartridge Original Light Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Light Cyan
  • - Colour ink type: Pigment-based ink
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Light Cyan
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 32 °C
Other features
Maximum duty cycle
270 pages per month
Brand Image Product code Product Stock Price from
Canon Ink-jet BCI-6C Cyan ink cartridge Original Canon Ink-jet BCI-6C Cyan ink cartridge Original
(show image)
4706A017 Ink-jet BCI-6C Cyan 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-6PC Photo Cyan Ink Cartridge Canon BCI-6PC Photo Cyan Ink Cartridge
(show image)
4709A002 BCI-6PC Photo Cyan Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan Canon BCI-6PC photo cyan SECU ink cartridge Original Light Cyan
(show image)
4709A014 BCI-6PC photo cyan SECU 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI6C INK TANK CYAN ink cartridge Original Canon BCI6C INK TANK CYAN ink cartridge Original
(show image)
F47-3231300 BCI6C INK TANK CYAN 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI61 COLOUR ink cartridge Original Canon BCI61 COLOUR ink cartridge Original
(show image)
F47-1871300 BCI61 INK CARTRIDGE COLOUR 0.00
(excl. VAT)
0 (incl. VAT)