location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC HA-F140-P headphones/headset Wired Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-F140-P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA-F140-P
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC HA-F140-P headphones/headset Wired Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink Headphones
  • - Wired
  • - Intraaural 16 - 20000 Hz 16 Ω 108 dB
More>>>
Performance
Product type *
Headphones
Product colour *
Pink
Cable length
1 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphones
Headphone frequency
16 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
108 dB
Magnet type
Neodymium
Driver unit
1.35 cm
Weight & dimensions
Weight
5 g
Brand Image Product code Product Stock Price from
JVC HA-F140-V headphones/headset Wired Violet JVC HA-F140-V headphones/headset Wired Violet
(show image)
HA-F140-V HA-F140-V 0.00
(excl. VAT)
0 (incl. VAT)
JVC HA-F140-A headphones/headset Wired Blue JVC HA-F140-A headphones/headset Wired Blue
(show image)
HA-F140-A HA-F140-A 0.00
(excl. VAT)
0 (incl. VAT)
JVC HA-F140-B headphones/headset Wired Black JVC HA-F140-B headphones/headset Wired Black
(show image)
HA-F140-B HA-F140-B 0.00
(excl. VAT)
0 (incl. VAT)
JVC HA-F140-D headphones/headset Wired Orange JVC HA-F140-D headphones/headset Wired Orange
(show image)
HA-F140-D HA-F140-D 0.00
(excl. VAT)
0 (incl. VAT)
JVC HA-F140-G headphones/headset Wired Green JVC HA-F140-G headphones/headset Wired Green
(show image)
HA-F140-G HA-F140-G 0.00
(excl. VAT)
0 (incl. VAT)
JVC HA-F140-W headphones/headset Wired White JVC HA-F140-W headphones/headset Wired White
(show image)
HA-F140-W HA-F140-W 0.00
(excl. VAT)
0 (incl. VAT)
JVC HA-F140-Y headphones/headset Wired Yellow JVC HA-F140-Y headphones/headset Wired Yellow
(show image)
HA-F140-Y HA-F140-Y 0.00
(excl. VAT)
0 (incl. VAT)