location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S7220 barebook Intel® GM45 Express 35.8 cm (14.1")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S7220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K274-V100
Category:
Barebooks are notebooks that contain no processor, memory or hard drive. They are built-to-order, allowing you to choose your own components. The recommended components are listed in the specifications accompanying this product.
Barebooks Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Processor
Motherboard chipset
Intel® GM45 Express
Memory
Maximum internal memory
4 GB
Storage
Card reader integrated
Yes
Optical drive
Optical drive type
No
Display
Display diagonal *
35.8 cm (14.1")
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Network
Internal modem
No
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity
3
Infrared data port
No
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
No
DC-in jack
Yes
TV-in port
No
DVI port
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
VGA (D-Sub) ports quantity
1
Ports & interfaces
TV-out
No
Software
Compatible operating systems
Microsoft Windows 7 Professional/Vista Home Basic/ Vista Business/XP Professional
Operating system installed
No
Keyboard
Keyboard number of keys
82
Weight & dimensions
Dimensions (WxDxH)
334 x 242 x 31 mm
Weight
2.2 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Certificates
Certification
GS, CE, CE!, FCC Class B, CSA, cUL, UL, RoHS, WEEE, ENERGY STAR 4.0, EPEAT Silver
Power
Number of battery cells
6
Battery life (max)
5 h
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
AC adapter output current
4.22 A
Input device
Pointing device
Touchpad + Pointing Stick
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Technical details
Networking features
Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:04:01
Uk has collected 5 expert reviews for Fujitsu LIFEBOOK S7220 barebook Intel® GM45 Express 35.8 cm (14.1") and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-17 11:04:01
Fujitsus LifeBook S7220 is a solidly built 14.1in. notebook with integrated mobile broadband, a comfortable keyboard and decent performance, so long as you dont need fast graphics.
Good Integrated mobile broadband, Solid chassis, albeit with some flex in the lid, Good camera and associated software...
Bad Slightly dull screen, Powersaving mode is difficult to work with, Small touchpad...
Bottom line Fujitsus Lifebook S7220 is a solidly built 14.1in. notebook with integrated mobile broadband, a comfortable keyboard and decent performance, so long as you dont need fast graphics...
74%
pcauthority.com.au
Updated:
2011-11-04 14:56:48
UPDATE: The original review referred to a Fujitsu laptop for life promotion, which Fujitsu has informed us is not available in Australia. We apologise for the error.] The Lifebook S7220 doesn’t make a very good first impression – this is one bland lap...
Bottom line A standard-issue corporate laptop with suspect ergonomics...
50%