location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WR941ND wireless router Fast Ethernet Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WR941ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WR941ND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364051273
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-WR941ND wireless router Fast Ethernet Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Wi-Fi 4 (802.11n) 450 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
450 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Modulation
16-QAM, 64-QAM, CCK, DBPSK, DQPSK, OFDM
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
Receiver sensitivity
270M: -68dBm@10% PER 130M: -68dBm@10% PER 108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Security algorithms
SSID
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Protocols
DHCP client
No
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Protocols
Supported network protocols
PPPoE, Dynamic IP, static IP, DDNS, static routing, VPN
Design
Product colour
Black, White
LED indicators
Yes
Antenna
Antenna design *
External
Antenna connector type
RP-SMA
Antenna gain level (max)
3 dBi
Antennas quantity
3
Detachable antenna(s)
Yes
Features
Firmware upgradeable
Yes
Power
Output voltage
12 V
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
200 mm
Depth
140 mm
Height
28 mm
Other features
Mobile network connection
No
WLAN data transfer rates supported
54, 108, 270, 300 Mbit/s
Frequency range
2.4 - 2.4835 GHz
Dimensions (W x D x H) (imperial)
200.7 x 139.7 x 30.5 mm (7.9 x 5.5 x 1.2")
Technical features
MIMO, CCA
Power supply type
12VDC / 1A PSU
Output power description
20 dBm
Operating temperature (T-T)
32 - 104 °F
Filtering description
IP, MAC, URL
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:30:04
Uk has collected 11 expert reviews for TP-Link TL-WR941ND wireless router Fast Ethernet Black, White and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcworld.co.nz
Updated:
2011-11-06 06:03:02
The slightly retro-looking TL-WR941ND from China-based manufacturer TP-Link offers a bare bones solution to setting up a wireless home or small business network.Connectivity includes a WAN port for your modem and four Ethernet 10/100 ports. The TP-Lin...
70%
pcauthority.com.au
Updated:
2011-11-06 06:03:03
A solid but simple budget router, TP-Link’s TL-WR941ND draft-n 2.0 unit offers little beyond the absolute essentials, but scores points for price and performs well. Though its features are limited, the TL-WR941ND does offer an arguably helpful setup to...
Bottom line TP-Link’s basic router offers good performance at a good price and even throws in some easy setup features for first-timers...
67%
tweaktown.com
Updated:
2014-09-25 05:12:59
The trend to remove the wires from the home and small office environment is in full swing. We are seeing more and more products shipping with fast wireless. But you need a good router to handle this traffic and to protect those data streams flying...
Bottom line The TP-Link TL-WR941ND is an excellent product and one that can be picked up at a good price. I found the installation and setup to be easy, while there was nothing lacking in speed. I did have a small problem with firmware updates, but resetting to...
85%
pcworld.co.nz
Updated:
2016-12-30 00:53:45
NameWireless router: TP-Link Tl-WR941NDSummary:A cheap option, but performance is below par.Rating:3.5/5RRP:$165Contact:anywarenz.co.nzThe slightly retro-looking TL-WR941ND from China-based manufacturer TP-Link offers a bare bones solution to setting up a...
0%
pcmag.com
Updated:
2011-10-04 12:30:01
REVIEW If you cant connect the name TP-Link with wireless routers, youre not alone. Chinese-based TP-Link cut its networking teeth manufacturing components for Atheros, Broadcom, and others for several years before setting up its own shop in 2004...
0%
Brand Image Product code Product Stock Price from
TP-Link 450Mbps Wireless N Router TP-Link 450Mbps Wireless N Router
(show image)
TL-WR940N V6 450Mbps Wireless N Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue TP-Link TL-WR1043ND wireless router Gigabit Ethernet Blue
(show image)
TL-WR1043ND TL-WR1043ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White
(show image)
TL-WN442G 54Mbps High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR543G wireless router Fast Ethernet Black, White TP-Link TL-WR543G wireless router Fast Ethernet Black, White
(show image)
TL-WR543G TL-WR543G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N WiFi Router TP-Link 300Mbps Wireless N WiFi Router
(show image)
TL-WR841N V14 300Mbps Wireless N WiFi Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR541G wireless router Black, White TP-Link TL-WR541G wireless router Black, White
(show image)
TL-WR541G TL-WR541G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR841ND wireless router Fast Ethernet Black, White TP-Link TL-WR841ND wireless router Fast Ethernet Black, White
(show image)
TL-WR841ND TL-WR841ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR340GD wireless router Fast Ethernet TP-Link TL-WR340GD wireless router Fast Ethernet
(show image)
TL-WR340GD TL-WR340GD 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR642G wireless router Black, White TP-Link TL-WR642G wireless router Black, White
(show image)
TL-WR642G TL-WR642G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)