location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-R480T wired router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-R480T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-R480T show
Show alternative article codes used in the online market place
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 11:04:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-R480T wired router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - IEEE 802.3, IEEE 802.3u, IEEE 802.3x
  • - Fast Ethernet
  • - DHCP client DHCP server
More>>>
WAN connection
Ethernet WAN *
Yes
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Ethernet interface type *
Fast Ethernet
Ethernet LAN
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10, 100 Mbit/s
Wireless LAN features
Dual-band
No
Management features
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
RS-232 ports
1
Protocols
DMZ support
Yes
DHCP client *
Yes
DHCP server *
Yes
Supported network protocols
TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS
Security
MAC address filtering
Yes
System event log
Yes
Features
Flash memory
4 MB
Internal memory
64 MB
Design
Product colour *
Black
Rack mounting
Yes
Rack capacity
1U
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Width
294 mm
Depth
180 mm
Height
44 mm
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
294 x 180 x 44 mm
Connectivity technology
Wired
Input frequency
50/60 Hz
Dimensions (W x D x H) (imperial)
294.6 x 180.3 x 43.2 mm (11.6 x 7.1 x 1.7")
Country Distributor
United Kingdom 1 distributor(s)