location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9169B001
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12.1 MP CMOS Touchscreen White
  • - Image sensor size: 1/1.7"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 80 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI
  • - Lithium-Ion (Li-Ion) 3.7 V
More>>>
Picture quality
Image sensor size *
1/1.7"
Camera type *
Compact camera
Megapixel (approx.) *
12.1 MP
Sensor type *
CMOS
Maximum image resolution *
4000 x 3000 pixels
Still image resolution(s) *
4000 x 2248, 2816 x 1584, 1920 x 1080, 640 x 360, 4000 x 2664, 2816 x 1880, 2048 x 1368, 640 x 424, 4000 x 3000, 2816 x 2112, 2048 x 1536, 640 x 480, 2992 x 2992, 2112 x 2112, 1536 x 1536, 480 x 480
Image stabilizer *
Yes
Supported aspect ratios
16:9, 4:3, 3:2, 1:1
Total megapixels
13.3 MP
Image formats supported *
JPG, EXIF
Lens system
Optical zoom *
5x
Digital zoom *
4x
Focal length range
5.2 - 26 mm
Minimum focal length (35mm film equiv)
24 mm
Maximum focal length (35mm film equiv)
120 mm
Minimum aperture number
1.8
Maximum aperture number
5.7
Combined zoom
20x
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Normal focusing range (tele)
0.3 - ∞
Normal focusing range (wide)
0.05 - ∞
Normal focusing range
0.3 - ∞
Macro focusing range (tele)
0.03 - 0.5 m
Exposure
ISO sensitivity (min) *
80
ISO sensitivity (max) *
6400
ISO sensitivity
Auto, 6400, 80
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Slow synchronization, Flash off, Red-eye reduction, Flash on
Flash exposure lock
Yes
Flash range (wide)
0.5 - 7 m
Flash range (tele)
0.5 - 2.3 m
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
1080 x 720, 640 x 480, 1920 x 1080
Video
Motion JPEG frame rate
30 fps
Resolution at capture speed
1920x1080@30fps, 640x480@30fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MPEG4, MP4
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
992000 pixels
Display aspect ratio
4:3
Vari-angle LCD display
No
Field of view
100%
Ports & interfaces
PictBridge *
Yes
HDMI *
Yes
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Fluorescent, Custom modes, Fluorescent H, Daylight, Tungsten
Scene modes *
Portrait, Night, Fireworks, Snow
Photo effects *
Sepia, Vivid, Black&White, Neutral
Self-timer delay *
10, 2 s
Camera playback
Single image, Movie, Slide show
Histogram
Yes
GPS (satellite)
No
Camera file system
DPOF
Playback modes
Rotation, Shuffle, Slideshow
Design
Product colour *
White
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3.7 V
Battery life (CIPA standard)
330 shots
Battery type
NB-12L
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
104.5 mm
Depth
35.8 mm
Height
67.5 mm
Weight
252 g
Packaging content
Wrist strap included
Yes
Battery charger included
Yes
Batteries included
Yes
Other features
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:55:23
Uk has collected 28 expert reviews for Canon PowerShot N100 1/1.7" Compact camera 12.1 MP CMOS 4000 x 3000 pixels White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-14 19:55:23
The PowerShot N-series targets the fun-loving, creative, and connected crowd, to use Canon's parlance. But if there's one acronym we could use to describe the new PowerShot N100 ($350) it'd be, “WTF.” It's not that it takes bad photos – for a point-and-s...
Good Nice-looking photos, Unique storytelling mode, Bright touchscreen, Wide aperture lens...
Bad Overly large and heavy, Stumbles at high ISOs, Rear-facing camera a bit gimmicky, LCD doesn't fully tilt...
Bottom line The N100 is more about the experience of photography – capturing the moment – beyond taking a good picture. It's about getting back those casual photographers who have migrated to highly capable smartphones that are fun to use. Canon, which is a fairly...
60%
pocket-lint.com
Updated:
2016-11-14 19:55:23
Canon continues to let its N-series engineers run wild with their imaginations with the release of the PowerShot N100. And we got to test it out at the Consumer Electronics Show 2014 in Las Vegas. Unlike the square form PowerShot N that came before it, t...
0%
techradar.com
Updated:
2016-11-14 19:55:23
The Canon PowerShot N is a fun camera that is designed to work in harmony with a smartphone. It is designed to be easy to use, but take higher quality images than the average phone. The 12.1-million-pixel PowerShot N100 builds on this, but adds a unique f...
Good Easy to use, Touchscreen, Two, way camera...
Bad LCD not visible from front...
Bottom line The PowerShot N100 is one of the relatively new breed of compact cameras that are designed to tackle the cameraphones' assault on the dedicated camera market. It offers simple controls and an optical zoom. In theory its 12.1-million-pixel 1/1.7-inch CMOS...
0%
techradar.com/au/
Updated:
2016-11-14 19:55:23
The Canon PowerShot N is a fun camera that is designed to work in harmony with a smartphone. It is designed to be easy to use, but take higher quality images than the average phone. The 12.1-million-pixel PowerShot N100 builds on this, but adds a unique f...
Good Easy to use, Touchscreen, Twoway camera...
Bad LCD not visible from front...
Bottom line The PowerShot N100 is one of the relatively new breed of compact cameras that are designed to tackle the cameraphones' assault on the dedicated camera market. It offers simple controls and an optical zoom. In theory its 12.1-million-pixel 1/1.7-inch CMOS...
0%
T3.com
Updated:
2016-11-14 19:55:23
The Canon PowerShot N100 is the follow-up to the brand's quirky Canon PowerShot N . This time round, the camera takes a more conventional form, without the unusual symmetrical chassis and shutter release ring of the PowerShot N. The new snapper features...
Bottom line The Canon PowerShot N100 is clearly aimed at the selfie-loving market and it's a neat idea. And we like the fact that it can be operated like a normal camera, unlike the slightly annoying PowerShot N. Stay tuned for a full review.Canon PowerShot N100 rele...
100%
vernonchan.com
Updated:
2016-12-21 01:55:57
The Facebook-tagging, selfie-taking, Instagram era has dawned upon us, and there really is no turning back. In line with this phenomenon, we have camera-like smartphones and smartphone-like cameras and recently trending – very ‘social' cameras. And here's...
Bottom line As far as first impressions goes, the Canon PowerShot N100 is a fantastic little camera that pretty much packs everything you would want in a point-and-shoot. I think it will be a delightful companion on those holidays, family celebrations and even, food...
90%
steves-digicams.com
Updated:
2016-11-14 19:55:23
Quick TakeProsHigh image quality thanks to its large 1/1.7" image sensorBurst mode does not slow or have shot limitSelfie fans will like dual-lens capture modesAuto focus is fast and accurateVery good battery lifeHigh-resolution LCDTouch screen navigation...
0%
pcmag.com
Updated:
2016-11-14 19:55:23
The PowerShot N100 ($349.99) is Canon's second model in the N series of connected compacts. It takes what was interesting about the PowerShot N—the Creative Shot mode, tilting display, and Wi-Fi connectivity—but drops the awkward zoom/shutter ring in favo...
Good Sharp f/1.8 lens. Larger than average image sensor. 3.6fps image capture. Solid image quality through ISO 1600. Tilting touch-screen display. Creative Shot mode. Rear camera Dual Capture mode. Wi-Fi.
Bad Pricey. No Raw shooting support. Lacks manual control modes. Controls limited in Creative Shot mode. Some barrel distortion. Limited zoom range...
Bottom line The Canon PowerShot N100 expands on the original N's Creative Shot mode, and thankfully drops its predecessor's quirky design...
80%
whatdigitalcamera.com
Updated:
2016-11-14 19:55:23
Canon has announced the PowerShot N100, a compact that comes with an additional rear-facing camera that captures an image of video of the photographer at the moment the shutter is pressed.Various modes on the N100 allow users to combine both the main s...
0%