location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 150Mbps Pocket-Sized Wireless Print Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150Mbps Pocket-Sized Wireless Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WPS510U V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364031039
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 310466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 150Mbps Pocket-Sized Wireless Print Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Firmware upgradeable
  • - Wireless LAN IEEE 802.11b, IEEE 802.11g
  • - TCP/IP, IPX/SPX, NetBEUI, AppleTalk, LPR/LPD, IPP
  • - Web-based management
  • - USB 2.0 ports quantity: 1
  • - White, Black
More>>>
Features
Internal *
No
Product colour
White, Black
LED indicators
Power, WLAN
Firmware upgradeable
Yes
DHCP client
Yes
Network
Network connection type *
Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g
Wi-Fi data rates
54 Mbit/s
Security algorithms
WPA, WPA-PSK, WPA2, WPA2-PSK
Antenna type
External
Antenna gain level (max)
2 dBi
Modulation
CCK, OFDM
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, NetBEUI, AppleTalk, LPR/LPD, IPP
Web-based management
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Power
AC adapter output voltage
3.3 V
AC adapter output current
2 A
Certificates
Certification
CE, FCC
Weight & dimensions
Width
65 mm
Depth
40 mm
Height
20 mm
Weight
45 g
Packaging data
Quantity per pack
1 pc(s)
Package width
207 mm
Package depth
168 mm
Package height
68 mm
Package weight
300 g
Operational conditions
Operating relative humidity (H-H)
0 - 70%
Storage temperature (T-T)
-5 - 65 °C
Other features
Supported protocols
TCP/IP, LPD/LPR
Technical features
UPNP
Compatible operating systems
Win 2000 / XP / 2003 / Vista Mac OS X 10 + Linux
Non-operating relative humidity (non-condensing)
0 - 80%
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 07:21:09
Uk has collected 1 expert review for TP-Link 150Mbps Pocket-Sized Wireless Print Server and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%