location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS82A KVM switch Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS82A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS82A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792000041 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS82A KVM switch Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Number of computers controlled: 2
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
  • - Housing material: Metal
  • - 1.08 W
More>>>
Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
3
PS/2 ports quantity
6
DC-in jack
Yes
Performance
Maximum resolution *
1920 x 1440 pixels
Scan interval
20 s
Design
Product colour *
Silver
Housing material
Metal
LED indicators
Yes
Display
Built-in display *
No
Power
Power consumption (typical)
1.08 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
140 mm
Depth
87 mm
Height
55 mm
Weight
420 g
Packaging content
Cables included
PS/2
Manual
Yes
Other features
Connectivity technology
Wired
Compatible operating systems
DOS, WIN 98, WIN ME, WIN NT, WIN 2K, WIN XP, WIN 2003, Windows Vista, LINUX, Mac 8.6/9/10, SUN Solaris 8/9
Brand Image Product code Product Stock Price from
ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) ATEN 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included)
(show image)
CS84U-AT 4-Port USB - PS/2 VGA KVM Switch (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4-Port USB VGA KVM with Audio (KVM Cables included) ATEN 4-Port USB VGA KVM with Audio (KVM Cables included)
(show image)
CS74U-AT 4-Port USB VGA KVM with Audio (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port USB VGA KVM with Audio (KVM Cables included) ATEN 2-Port USB VGA KVM with Audio (KVM Cables included)
(show image)
CS72U-AT 2-Port USB VGA KVM with Audio (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2-Port USB - PS/2 VGA KVM Switch (KVM Cables included) ATEN 2-Port USB - PS/2 VGA KVM Switch (KVM Cables included)
(show image)
CS82U-AT 2-Port USB - PS/2 VGA KVM Switch (KVM Cables included) 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS62S KVM switch Black ATEN CS62S KVM switch Black
(show image)
CS62S CS62S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)